NDK Oscillators, Resonators, and Crystals NX2012SA_32.768K_STD-MUB-1

Description
SMD2012-2P Crystals ROHS
Description
SMD2012-2P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - NX2012SA_32.768K_STD-MUB-1 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
NX2012SA_32.768K_STD-MUB-1
Oscillators, Resonators, and Crystals NX2012SA_32.768K_STD-MUB-1
SMD2012-2P Crystals ROHS

SMD2012-2P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number NX2012SA_32.768K_STD-MUB-1
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8150481 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
4 Pin Crystal C2E - C2E-20.000-10-2050-X1-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystal Units - 1735829 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Surface Mount Crystals - ECS-100-18-30BQ-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers