NDK Crystal NX5032SD

Description
A small surface-mount type crystal unit, ideal for the special requirements of car electronics, such as TPMS (Tire Pressure Monitoring System). The crystal unit is ideally suited for the clock signal generating source of the transmission unit in a tire wheel that is subject to strong centrifugal force. Stable frequency characteristics even with a powerful centrifugal force of 2,000 G, as found in the transmission side of TMRS applications. Excellent environmental performance including heat, vibration, shock and heat cycle resistance. Lead-free. Meets the requirements for re-flow profiling using lead-free solder. Conforms to AEC-Q200.
Datasheet
Description
A small surface-mount type crystal unit, ideal for the special requirements of car electronics, such as TPMS (Tire Pressure Monitoring System). The crystal unit is ideally suited for the clock signal generating source of the transmission unit in a tire wheel that is subject to strong centrifugal force. Stable frequency characteristics even with a powerful centrifugal force of 2,000 G, as found in the transmission side of TMRS applications. Excellent environmental performance including heat, vibration, shock and heat cycle resistance. Lead-free. Meets the requirements for re-flow profiling using lead-free solder. Conforms to AEC-Q200.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal - NX5032SD - NDK
Belvidere, IL, USA
Crystal
NX5032SD
Crystal NX5032SD
A small surface-mount type crystal unit, ideal for the special requirements of car electronics, such as TPMS (Tire Pressure Monitoring System). The crystal unit is ideally suited for the clock signal generating source of the transmission unit in a tire wheel that is subject to strong centrifugal force. Stable frequency characteristics even with a powerful centrifugal force of 2,000 G, as found in the transmission side of TMRS applications. Excellent environmental performance including heat, vibration, shock and heat cycle resistance. Lead-free. Meets the requirements for re-flow profiling using lead-free solder. Conforms to AEC-Q200.

A small surface-mount type crystal unit, ideal for the special requirements of car electronics, such as TPMS (Tire Pressure Monitoring System). The crystal unit is ideally suited for the clock signal generating source of the transmission unit in a tire wheel that is subject to strong centrifugal force.

  • Stable frequency characteristics even with a powerful centrifugal force of 2,000 G, as found in the transmission side of TMRS applications.
  • Excellent environmental performance including heat, vibration, shock and heat cycle resistance.
  • Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
  • Conforms to AEC-Q200.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Crystals
Product Number NX5032SD
Product Name Crystal
Package / Form Factor Surface Mount; 4.9×3.1×0.9mm
Features / Standards RoHS; Lead-Free
Frequency 9.75 to 40 MHz
Frequency Stability 50 ppm
Frequency Tolerance 0.0015 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-20-1X-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Units - 8136138P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details