NDK Crystal NX5032GC

Description
A low-height surface-mount type crystal unit, suitable for OA (office automation) and AV (audiovisual) applications. Compact and thin. (5.0 x3.2 x1.0 mm typ.) Excellent electrical performance ideal for OA and AV applications. Meets the requirements for re-flow profiling using lead-free solder. Supports low height mounting and ideal for notebook computers. Glass-sealed product with the same terminal shape (4 terminals) as NX5032SA.
Datasheet
Description
A low-height surface-mount type crystal unit, suitable for OA (office automation) and AV (audiovisual) applications. Compact and thin. (5.0 x3.2 x1.0 mm typ.) Excellent electrical performance ideal for OA and AV applications. Meets the requirements for re-flow profiling using lead-free solder. Supports low height mounting and ideal for notebook computers. Glass-sealed product with the same terminal shape (4 terminals) as NX5032SA.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal - NX5032GC - NDK
Belvidere, IL, USA
Crystal
NX5032GC
Crystal NX5032GC
A low-height surface-mount type crystal unit, suitable for OA (office automation) and AV (audiovisual) applications. Compact and thin. (5.0 x3.2 x1.0 mm typ.) Excellent electrical performance ideal for OA and AV applications. Meets the requirements for re-flow profiling using lead-free solder. Supports low height mounting and ideal for notebook computers. Glass-sealed product with the same terminal shape (4 terminals) as NX5032SA.

A low-height surface-mount type crystal unit, suitable for OA (office automation) and AV (audiovisual) applications.

  • Compact and thin. (5.0 x3.2 x1.0 mm typ.)
  • Excellent electrical performance ideal for OA and AV applications.
  • Meets the requirements for re-flow profiling using lead-free solder.
  • Supports low height mounting and ideal for notebook computers.
  • Glass-sealed product with the same terminal shape (4 terminals) as NX5032SA.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Crystals
Product Number NX5032GC
Product Name Crystal
Package / Form Factor Surface Mount; 5.0×3.2×1.0mm
Features / Standards RoHS
Frequency 12 to 50 MHz
Frequency Stability 15 ppm
Frequency Tolerance 0.0015 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-20-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Units - 1734463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystal Resonator - SMCE-2520 THR 26MHZ - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details