NDK Crystals - NX3225SA-12.000M-STD-CSR-3 NX3225SA-12.000M-STD-CSR-3

Description
Manufacturer: NDK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109814-NX3225SA-12. 000M-STD-CSR-3 Length: 3.2 mm Frequency: 12 MHz ESR (Equivalent Series Resistance): 100 Ω Frequency Stability: 50 ppm Frequency Tolerance: 0.0015 % Load Capacitance: 8 pF Number of Pins: 4 Categories: Crystals Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Depth: 2.5 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -10 °C Schedule B: 8541600080 Max Operating Temperature: 75 °C
Request a Quote
Description
Manufacturer: NDK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109814-NX3225SA-12. 000M-STD-CSR-3 Length: 3.2 mm Frequency: 12 MHz ESR (Equivalent Series Resistance): 100 Ω Frequency Stability: 50 ppm Frequency Tolerance: 0.0015 % Load Capacitance: 8 pF Number of Pins: 4 Categories: Crystals Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Depth: 2.5 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -10 °C Schedule B: 8541600080 Max Operating Temperature: 75 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - NX3225SA-12.000M-STD-CSR-3 - 1109814-NX3225SA-12.000M-STD-CSR-3 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - NX3225SA-12.000M-STD-CSR-3
1109814-NX3225SA-12.000M-STD-CSR-3
Crystals - NX3225SA-12.000M-STD-CSR-3 1109814-NX3225SA-12.000M-STD-CSR-3
Manufacturer: NDK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109814-NX3225SA-12. 000M-STD-CSR-3 Length: 3.2 mm Frequency: 12 MHz ESR (Equivalent Series Resistance): 100 Ω Frequency Stability: 50 ppm Frequency Tolerance: 0.0015 % Load Capacitance: 8 pF Number of Pins: 4 Categories: Crystals Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Depth: 2.5 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -10 °C Schedule B: 8541600080 Max Operating Temperature: 75 °C

Manufacturer: NDK
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1109814-NX3225SA-12.000M-STD-CSR-3
Length: 3.2 mm
Frequency: 12 MHz
ESR (Equivalent Series Resistance): 100 Ω
Frequency Stability: 50 ppm
Frequency Tolerance: 0.0015 %
Load Capacitance: 8 pF
Number of Pins: 4
Categories: Crystals
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Depth: 2.5 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -10 °C
Schedule B: 8541600080
Max Operating Temperature: 75 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1109814-NX3225SA-12.000M-STD-CSR-3
Product Name Crystals - NX3225SA-12.000M-STD-CSR-3
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 12 MHz
Frequency Tolerance 0.0015 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-041-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4.1 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-12.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-100PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details