NDK Crystal NX2016AB

Description
A small and thin surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (2.0 x1.6 x0.35 mm typ., Max. H:0.4 mm) Highly reliable. Ideal for ultra compact Wireless LAN and Bluetooth. Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Datasheet
Description
A small and thin surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (2.0 x1.6 x0.35 mm typ., Max. H:0.4 mm) Highly reliable. Ideal for ultra compact Wireless LAN and Bluetooth. Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal - NX2016AB - NDK
Belvidere, IL, USA
Crystal
NX2016AB
Crystal NX2016AB
A small and thin surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (2.0 x1.6 x0.35 mm typ., Max. H:0.4 mm) Highly reliable. Ideal for ultra compact Wireless LAN and Bluetooth. Lead-free. Meets the requirements for re-flow profiling using lead-free solder.

A small and thin surface-mount type crystal unit, especially suited for small-sizing requirements.

  • Ultra compact and thin. (2.0 x1.6 x0.35 mm typ., Max. H:0.4 mm)
  • Highly reliable.
  • Ideal for ultra compact Wireless LAN and Bluetooth.
  • Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Supplier's Site Datasheet
Crystal - NX2016AB - NDK
Belvidere, IL, USA
Crystal
NX2016AB
Crystal NX2016AB
A small surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (2.0 x1.6 x0.35 mm typ., Max. H:0.4 mm) Highly reliable. Ideal for ultra compact TV tuners. Lead-free. Meets the requirements for re-flow profiling using lead-free solder.

A small surface-mount type crystal unit, especially suited for small-sizing requirements.

  • Ultra compact and thin. (2.0 x1.6 x0.35 mm typ., Max. H:0.4 mm)
  • Highly reliable.
  • Ideal for ultra compact TV tuners.
  • Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Supplier's Site Datasheet
Crystal - NX2016AB - NDK
Belvidere, IL, USA
Crystal
NX2016AB
Crystal NX2016AB
A small surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (2.0 x1.6 x0.35 mm typ., Max. H:0.4 mm) Highly reliable. Ideal for ultra compact TV tuners. Lead-free. Meets the requirements for re-flow profiling using lead-free solder.

A small surface-mount type crystal unit, especially suited for small-sizing requirements.

  • Ultra compact and thin. (2.0 x1.6 x0.35 mm typ., Max. H:0.4 mm)
  • Highly reliable.
  • Ideal for ultra compact TV tuners.
  • Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Supplier's Site Datasheet

Technical Specifications

  NDK NDK NDK
Product Category Crystals Crystals Crystals
Product Number NX2016AB NX2016AB NX2016AB
Product Name Crystal Crystal Crystal
Package / Form Factor Surface Mount; 2.0×1.6×0.45mm Surface Mount; 2.0×1.6×0.45mm Surface Mount; 2.0×1.6×0.45mm
Features / Standards RoHS; Lead-Free RoHS; Lead-Free RoHS; Lead-Free
Frequency 24 to 80 MHz 24 to 80 MHz 24 to 80 MHz
Frequency Stability 10 ppm 25 ppm 20 ppm
Frequency Tolerance 1.00E-3 % 0.0020 % 0.0020 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734642 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-120-10-30B-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 6719410 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-10PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details