Win Source Part Number: 960695-NX3215SA-32.7
Category: Crystals, Oscillators, Resonators>Crystals
Series: NX3215SA
Type: kHz Crystal (Tuning Fork)
Package: Tape & Reel
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Frequency: 32.768 kHz
ESR (Equivalent Series Resistance): 70 kOhms
Frequency Tolerance: ±20ppm
Load Capacitance: 12.5pF
Operating Mode: Fundamental
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)
Alternative Parts (Cross-Reference): 9HT10-32.768KDZF-T; ECS-.327-12.5-34B-TR
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0010
Mfr: NDK America, Inc.
Other Names: 50157464,644-1159-2,
CRYSTAL 32.7680KHZ 12.5PF SMD
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Oscillators | Crystals |
| Product Number | 960695-NX3215SA-32.768K-STD-MUS-2 | NX3215SA-32.768K-STD-MUS-2 |
| Product Name | Crystals, Oscillators, Resonators - Crystals | Crystals |
| Oscillator Type | kHz Crystal (Tuning Fork) | |
| Package / Form Factor | Surface Mount; 2-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency | 0.0328 MHz | 0.0328 MHz |
| Frequency Tolerance | 20 % |