NDK Crystals - NX5032GA12.000000MHZ NX5032GA12.000000MHZ

Description
Manufacturer: NDK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001315-NX5032GA12.0 00000MHZ Frequency: 12 MHz Frequency Tolerance: 0.005 % Load Capacitance: 8 pF Categories: Crystals Alternative Parts (Cross-Reference): NX5032GA12.000000MHZ NX5032GA-12.000000MH Z; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: NDK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001315-NX5032GA12.0 00000MHZ Frequency: 12 MHz Frequency Tolerance: 0.005 % Load Capacitance: 8 pF Categories: Crystals Alternative Parts (Cross-Reference): NX5032GA12.000000MHZ NX5032GA-12.000000MH Z; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - NX5032GA12.000000MHZ - 1001315-NX5032GA12.000000MHZ - Win Source Electronics
Laguna Hills, CA, United States
Crystals - NX5032GA12.000000MHZ
1001315-NX5032GA12.000000MHZ
Crystals - NX5032GA12.000000MHZ 1001315-NX5032GA12.000000MHZ
Manufacturer: NDK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001315-NX5032GA12.0 00000MHZ Frequency: 12 MHz Frequency Tolerance: 0.005 % Load Capacitance: 8 pF Categories: Crystals Alternative Parts (Cross-Reference): NX5032GA12.000000MHZ NX5032GA-12.000000MH Z; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage

Manufacturer: NDK
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001315-NX5032GA12.000000MHZ
Frequency: 12 MHz
Frequency Tolerance: 0.005 %
Load Capacitance: 8 pF
Categories: Crystals
Alternative Parts (Cross-Reference): NX5032GA12.000000MHZNX5032GA-12.000000MHZ;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1001315-NX5032GA12.000000MHZ
Product Name Crystals - NX5032GA12.000000MHZ
Frequency 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-135.6-10-30BQZ-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Oscillators - 1734629 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C3E - C3E-8.000-18-1020-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 18 pF
View Details