NDK Crystal NX8045GB

Description
A de facto standard small surface-mount type crystal unit, ideal for OA (office automation) and AV (audiovisual) applications. Compatible with low frequencies starting from 4MHz. (8.0 x4.5 x1.8 mm typ.) Excellent electrical performance, ideal for OA and AV applications. Excellent environmental performance, including heat and shock resistance. Meets the requirements for re-flow profiling using lead-free solder.
Datasheet
Description
A de facto standard small surface-mount type crystal unit, ideal for OA (office automation) and AV (audiovisual) applications. Compatible with low frequencies starting from 4MHz. (8.0 x4.5 x1.8 mm typ.) Excellent electrical performance, ideal for OA and AV applications. Excellent environmental performance, including heat and shock resistance. Meets the requirements for re-flow profiling using lead-free solder.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal - NX8045GB - NDK
Belvidere, IL, USA
Crystal
NX8045GB
Crystal NX8045GB
A de facto standard small surface-mount type crystal unit, ideal for OA (office automation) and AV (audiovisual) applications. Compatible with low frequencies starting from 4MHz. (8.0 x4.5 x1.8 mm typ.) Excellent electrical performance, ideal for OA and AV applications. Excellent environmental performance, including heat and shock resistance. Meets the requirements for re-flow profiling using lead-free solder.

A de facto standard small surface-mount type crystal unit, ideal for OA (office automation) and AV (audiovisual) applications.
Compatible with low frequencies starting from 4MHz. (8.0 x4.5 x1.8 mm typ.)

  • Excellent electrical performance, ideal for OA and AV applications.
  • Excellent environmental performance, including heat and shock resistance.
  • Meets the requirements for re-flow profiling using lead-free solder.
Supplier's Site Datasheet
Crystal - NX8045GB - NDK
Belvidere, IL, USA
Crystal
NX8045GB
Crystal NX8045GB
A small surface-mount type crystal unit, ideal for an engine control CPU clock; delivering the high reliability that is particularly demanded by car electronics. Compatible with low frequencies starting from 4MHz. (8.0 x4.5 x1.8 mm typ.) Stable start-up characteristic even under extremely severe environmental conditions. Excellent environmental characteristics, including heat, vibration and shock resistance. Meets the requirements for re-flow profiling using lead-free solder. Conforms to AEC-Q200.

A small surface-mount type crystal unit, ideal for an engine control CPU clock; delivering the high reliability that is particularly demanded by car electronics.
Compatible with low frequencies starting from 4MHz. (8.0 x4.5 x1.8 mm typ.)

  • Stable start-up characteristic even under extremely severe environmental conditions.
  • Excellent environmental characteristics, including heat, vibration and shock resistance.
  • Meets the requirements for re-flow profiling using lead-free solder.
  • Conforms to AEC-Q200.
Supplier's Site Datasheet

Technical Specifications

  NDK NDK
Product Category Crystals Crystals
Product Number NX8045GB NX8045GB
Product Name Crystal Crystal
Package / Form Factor Surface Mount; 8.0×4.5×1.8mm Surface Mount; 8.0×4.5×1.8mm
Features / Standards RoHS RoHS
Frequency 4 to 48 MHz 4 to 40 MHz
Frequency Stability 30 ppm 150 ppm
Frequency Tolerance 0.0020 % 0.0050 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-JGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Units - 8136093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details