NDK Crystals, Oscillators, Resonators - Oscillators NT3225SA-19.2M-DJA3002B

Description
Win Source Part Number: 1082831-NT3225SA-19. 2M-DJA3002B Category: Crystals, Oscillators, Resonators>Oscillato rs Series: NT3225SA Type: TCXO Package: Tape & Reel Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 19.2 MHz Output: Clipped Sine Wave Frequency Stability: ±2.5ppm Current - Supply (Max): 1.5mA Voltage - Supply: 2.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 75°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): ASVTX-11-A-19.200MHZ -T; TG-5035CG-13N 19.2000M3; ASVTX-11-121-19.200M HZ-T; ASVTX-09-19.200MHZ-T ; 532L25DT19M2000; 520R20IA19M2000; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: NDK America, Inc. Other Names: 644-1090-6,END3574C, NT3225SA-19.200000MH Z-T2,644-1090-2,5015 7446,DJA3002B,644-10 90-1,DJA3002A,NT3225 SA19200000MHZT2
Request a Quote Datasheet
Description
Win Source Part Number: 1082831-NT3225SA-19. 2M-DJA3002B Category: Crystals, Oscillators, Resonators>Oscillato rs Series: NT3225SA Type: TCXO Package: Tape & Reel Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 19.2 MHz Output: Clipped Sine Wave Frequency Stability: ±2.5ppm Current - Supply (Max): 1.5mA Voltage - Supply: 2.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 75°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): ASVTX-11-A-19.200MHZ -T; TG-5035CG-13N 19.2000M3; ASVTX-11-121-19.200M HZ-T; ASVTX-09-19.200MHZ-T ; 532L25DT19M2000; 520R20IA19M2000; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: NDK America, Inc. Other Names: 644-1090-6,END3574C, NT3225SA-19.200000MH Z-T2,644-1090-2,5015 7446,DJA3002B,644-10 90-1,DJA3002A,NT3225 SA19200000MHZT2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1082831-NT3225SA-19.2M-DJA3002B - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1082831-NT3225SA-19.2M-DJA3002B
Crystals, Oscillators, Resonators - Oscillators 1082831-NT3225SA-19.2M-DJA3002B
Win Source Part Number: 1082831-NT3225SA-19. 2M-DJA3002B Category: Crystals, Oscillators, Resonators>Oscillato rs Series: NT3225SA Type: TCXO Package: Tape & Reel Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 19.2 MHz Output: Clipped Sine Wave Frequency Stability: ±2.5ppm Current - Supply (Max): 1.5mA Voltage - Supply: 2.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 75°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): ASVTX-11-A-19.200MHZ -T; TG-5035CG-13N 19.2000M3; ASVTX-11-121-19.200M HZ-T; ASVTX-09-19.200MHZ-T ; 532L25DT19M2000; 520R20IA19M2000; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: NDK America, Inc. Other Names: 644-1090-6,END3574C, NT3225SA-19.200000MH Z-T2,644-1090-2,5015 7446,DJA3002B,644-10 90-1,DJA3002A,NT3225 SA19200000MHZT2

Win Source Part Number: 1082831-NT3225SA-19.2M-DJA3002B
Category: Crystals, Oscillators, Resonators>Oscillators
Series: NT3225SA
Type: TCXO
Package: Tape & Reel
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 19.2 MHz
Output: Clipped Sine Wave
Frequency Stability: ±2.5ppm
Current - Supply (Max): 1.5mA
Voltage - Supply: 2.8V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -30°C ~ 75°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): ASVTX-11-A-19.200MHZ-T; TG-5035CG-13N 19.2000M3; ASVTX-11-121-19.200MHZ-T; ASVTX-09-19.200MHZ-T; 532L25DT19M2000; 520R20IA19M2000;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: NDK America, Inc.
Other Names: 644-1090-6,END3574C,NT3225SA-19.200000MHZ-T2,644-1090-2,50157446,DJA3002B,644-1090-1,DJA3002A,NT3225SA19200000MHZT2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1082831-NT3225SA-19.2M-DJA3002B
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type TCXO; TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 19.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X224-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS ESD-P - ROS-4861C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 7675314 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details