NDK Crystal AT-51CD2

Description
Features: A highly stable and reliable crystal unit with a metallic package, also suitable for surface mounting. With many standard frequencies available, this unit is ideal for a variety of applications. Compatible with surface mounting. Airtight metal package ensures high-reliability. AT-51CD2 meets the requirements for re-flow profiling using lead-free solder.
Datasheet
Description
Features: A highly stable and reliable crystal unit with a metallic package, also suitable for surface mounting. With many standard frequencies available, this unit is ideal for a variety of applications. Compatible with surface mounting. Airtight metal package ensures high-reliability. AT-51CD2 meets the requirements for re-flow profiling using lead-free solder.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal - AT-51CD2 - NDK
Belvidere, IL, USA
Crystal
AT-51CD2
Crystal AT-51CD2
Features: A highly stable and reliable crystal unit with a metallic package, also suitable for surface mounting. With many standard frequencies available, this unit is ideal for a variety of applications. Compatible with surface mounting. Airtight metal package ensures high-reliability. AT-51CD2 meets the requirements for re-flow profiling using lead-free solder.

Features:

A highly stable and reliable crystal unit with a metallic package, also suitable for surface mounting.

  • With many standard frequencies available, this unit is ideal for a variety of applications.
  • Compatible with surface mounting.
  • Airtight metal package ensures high-reliability.
  • AT-51CD2 meets the requirements for re-flow profiling using lead-free solder.
Supplier's Site Datasheet
Crystal - AT-51CD2 - NDK
Belvidere, IL, USA
Crystal
AT-51CD2
Crystal AT-51CD2
Features: A crystal unit, ideally suited for the clock signal generating source of the CPUs for power trains and safety control devices, requiring extremely high reliability as part of an automobile' s electronics system. Highly reliable under severe environmental conditions in terms of stable start-up characteristics, heat and heat-cycle resistance and vibration resistance. A surface-mount crystal unit that due to the resin seating attached to the AT-51 type crystal unit maintains high-level electrical characteristics and reliability. AT-51CD2 meets the requirements for re-flow profiling using lead-free solder.

Features:

A crystal unit, ideally suited for the clock signal generating source of the CPUs for power trains and safety control devices, requiring extremely high reliability as part of an automobile' s electronics system.

  • Highly reliable under severe environmental conditions in terms of stable start-up characteristics, heat and heat-cycle resistance and vibration resistance.
  • A surface-mount crystal unit that due to the resin seating attached to the AT-51 type crystal unit maintains high-level electrical characteristics and reliability.
  • AT-51CD2 meets the requirements for re-flow profiling using lead-free solder.
Supplier's Site Datasheet

Technical Specifications

  NDK NDK
Product Category Crystals Crystals
Product Number AT-51CD2 AT-51CD2
Product Name Crystal Crystal
Package / Form Factor Surface Mount; 11.4x4.7x5.5 Surface Mount; 11.4x4.7x5.5mm
Features / Standards RoHS; Lead-Free RoHS; Lead-Free
Frequency 3.19 to 75 MHz 4 to 25 MHz
Frequency Stability 30 ppm 150 ppm
Frequency Tolerance 0.0020 % 0.0050 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-33-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Crystal Oscillators - 8150386 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details