NDK Crystals - NX3225DA-16.000MHZ-EXS00A-03311 NX3225DA-16.000MHZ-EXS00A-03311

Description
Manufacturer: NDK America, Inc. Win Source Part Number: 1084199-NX3225DA-16. 000MHZ-EXS00A-03311 Type: MHz Crystal Mounting: SMD (SMT) Frequency: 16MHz Frequency Tolerance: ±10ppm Load Capacitance: 7.2pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NDK America, Inc. Win Source Part Number: 1084199-NX3225DA-16. 000MHZ-EXS00A-03311 Type: MHz Crystal Mounting: SMD (SMT) Frequency: 16MHz Frequency Tolerance: ±10ppm Load Capacitance: 7.2pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - NX3225DA-16.000MHZ-EXS00A-03311 - 1084199-NX3225DA-16.000MHZ-EXS00A-03311 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - NX3225DA-16.000MHZ-EXS00A-03311
1084199-NX3225DA-16.000MHZ-EXS00A-03311
Crystals - NX3225DA-16.000MHZ-EXS00A-03311 1084199-NX3225DA-16.000MHZ-EXS00A-03311
Manufacturer: NDK America, Inc. Win Source Part Number: 1084199-NX3225DA-16. 000MHZ-EXS00A-03311 Type: MHz Crystal Mounting: SMD (SMT) Frequency: 16MHz Frequency Tolerance: ±10ppm Load Capacitance: 7.2pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: NDK America, Inc.
Win Source Part Number: 1084199-NX3225DA-16.000MHZ-EXS00A-03311
Type: MHz Crystal
Mounting: SMD (SMT)
Frequency: 16MHz
Frequency Tolerance: ±10ppm
Load Capacitance: 7.2pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1084199-NX3225DA-16.000MHZ-EXS00A-03311
Product Name Crystals - NX3225DA-16.000MHZ-EXS00A-03311
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675333 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - CDX-1983 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 38.4 MHz
View Details
4 Pin Crystal C2E - C2E-20.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 163-B series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 to 160 MHz
View Details