NDK Crystal NX3225SA

Description
A small surface-mount type crystal unit, ideal for car electronics applications. With a well established reputation for reliability, this product is best suited for car electronics equipment. Stable start-up characteristic even under extremely severe environmental conditions. Excellent environmental characteristics, including heat, vibration and shock resistance. Lead-free. Meets the requirements for re-flow profiling using lead-free solder. Conforms to AEC-Q200.
Datasheet
Description
A small surface-mount type crystal unit, ideal for car electronics applications. With a well established reputation for reliability, this product is best suited for car electronics equipment. Stable start-up characteristic even under extremely severe environmental conditions. Excellent environmental characteristics, including heat, vibration and shock resistance. Lead-free. Meets the requirements for re-flow profiling using lead-free solder. Conforms to AEC-Q200.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal - NX3225SA - NDK
Belvidere, IL, USA
Crystal
NX3225SA
Crystal NX3225SA
A small surface-mount type crystal unit, ideal for car electronics applications. With a well established reputation for reliability, this product is best suited for car electronics equipment. Stable start-up characteristic even under extremely severe environmental conditions. Excellent environmental characteristics, including heat, vibration and shock resistance. Lead-free. Meets the requirements for re-flow profiling using lead-free solder. Conforms to AEC-Q200.

A small surface-mount type crystal unit, ideal for car electronics applications.

  • With a well established reputation for reliability, this product is best suited for car electronics equipment.
  • Stable start-up characteristic even under extremely severe environmental conditions.
  • Excellent environmental characteristics, including heat, vibration and shock resistance.
  • Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
  • Conforms to AEC-Q200.
Supplier's Site Datasheet
Crystal - NX3225SA - NDK
Belvidere, IL, USA
Crystal
NX3225SA
Crystal NX3225SA
A small surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (3.2 x2.5 x0.55 mm typ.) Excellent environmental characteristics, including heat and shock resistance. Excellent electrical performance, ideal for OA (office automation), AV (audiovisual), Bluetooth and Wireless LAN applications. Lead-free. Meets the requirements for re-flow profiling using lead-free solder.

A small surface-mount type crystal unit, especially suited for small-sizing requirements.

  • Ultra compact and thin. (3.2 x2.5 x0.55 mm typ.)
  • Excellent environmental characteristics, including heat and shock resistance.
  • Excellent electrical performance, ideal for OA (office automation), AV (audiovisual), Bluetooth and Wireless LAN applications.
  • Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Supplier's Site Datasheet
Crystal - NX3225SA - NDK
Belvidere, IL, USA
Crystal
NX3225SA
Crystal NX3225SA
A small surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (3.2 x2.5 x0.55 mm typ.) Excellent environmental characteristics, including heat and shock resistance. Excellent electrical performance for mobile communication applications. Lead-free. Meets the requirements for re-flow profiling using lead-free solder.

A small surface-mount type crystal unit, especially suited for small-sizing requirements.

  • Ultra compact and thin. (3.2 x2.5 x0.55 mm typ.)
  • Excellent environmental characteristics, including heat and shock resistance.
  • Excellent electrical performance for mobile communication applications.
  • Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Supplier's Site Datasheet
Crystal - NX3225SA - NDK
Belvidere, IL, USA
Crystal
NX3225SA
Crystal NX3225SA
A small surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (3.2 x2.5 x0.55 mm typ.) Excellent environmental characteristics, including heat and shock resistance. Excellent electrical performance, ideal for OA (office automation), AV (audiovisual), Bluetooth and Wireless LAN applications. Lead-free. Meets the requirements for re-flow profiling using lead-free solder.

A small surface-mount type crystal unit, especially suited for small-sizing requirements.

  • Ultra compact and thin. (3.2 x2.5 x0.55 mm typ.)
  • Excellent environmental characteristics, including heat and shock resistance.
  • Excellent electrical performance, ideal for OA (office automation), AV (audiovisual), Bluetooth and Wireless LAN applications.
  • Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Supplier's Site Datasheet

Technical Specifications

  NDK NDK NDK NDK
Product Category Crystals Crystals Crystals Crystals
Product Number NX3225SA NX3225SA NX3225SA NX3225SA
Product Name Crystal Crystal Crystal Crystal
Package / Form Factor Surface Mount; 3.2×2.5×0.55mm Surface Mount; 3.2×2.5×0.55mm Surface Mount; 3.2×2.5×0.55mm Surface Mount; 3.2×2.5×0.55mm
Features / Standards RoHS; Lead-Free RoHS; Lead-Free RoHS; Lead-Free RoHS; Lead-Free
Frequency 12 to 40 MHz 12 to 150 MHz 16 to 54 MHz 12 to 150 MHz
Frequency Stability 50 ppm 15 ppm 10 ppm 25 ppm
Frequency Tolerance 0.0015 % 0.0015 % 1.00E-3 % 0.0015 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-3X-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystals - 2195-CC1V-T1A-1.2288MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Oscillators - 7960520P - RS Components, Ltd.
Specs
Package / Form Factor DIP-14
Features / Standards RoHS
Frequency 20 MHz
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details