Manufacturer: NDK
Win Source Part Number: 929540-NX3225GD-8MHZ
Series: NX3225GD
Operating Temperature Range: -40°C ~ 150°C
Features: ±50ppm Crystal 8pF 2-SMD, No Lead
Package: 2-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
HTSUS: 8541.60.0050
Other Part Number: NX3225GD-8.000M-STD-
8MHz 8pF ±50ppm ±150ppm SMD3225-2P Crystals ROHS
CRYSTAL 8.0000MHZ 8PF SMD
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals |
| Product Number | 929540-NX3225GD-8MHZ-STD-CRA-3 | NX3225GD-8MHZ-STD-CRA-3 | NX3225GD-8MHZ-STD-CRA-3 |
| Product Name | Oscillators - NX3225GD-8MHZ-STD-CRA-3 | Crystal Oscillator/Oscillator/Resonator >> Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Features / Standards | RoHS | ||
| Frequency | 8 MHz | 8 MHz |