NDK Crystals - NX3225SA-27.12M-STD-CSR-3 NX3225SA-27.12M-STD-CSR-3

Description
Manufacturer: NDK America, Inc. Win Source Part Number: 1084206-NX3225SA-27. 12M-STD-CSR-3 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Frequency: 27.12MHz Frequency Stability: ±15ppm ESR: 50 Ohm Frequency Tolerance: ±15ppm Load Capacitance: 8pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -10°C to 75°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: NDK America, Inc. Win Source Part Number: 1084206-NX3225SA-27. 12M-STD-CSR-3 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Frequency: 27.12MHz Frequency Stability: ±15ppm ESR: 50 Ohm Frequency Tolerance: ±15ppm Load Capacitance: 8pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -10°C to 75°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - NX3225SA-27.12M-STD-CSR-3 - 1084206-NX3225SA-27.12M-STD-CSR-3 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - NX3225SA-27.12M-STD-CSR-3
1084206-NX3225SA-27.12M-STD-CSR-3
Crystals - NX3225SA-27.12M-STD-CSR-3 1084206-NX3225SA-27.12M-STD-CSR-3
Manufacturer: NDK America, Inc. Win Source Part Number: 1084206-NX3225SA-27. 12M-STD-CSR-3 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Frequency: 27.12MHz Frequency Stability: ±15ppm ESR: 50 Ohm Frequency Tolerance: ±15ppm Load Capacitance: 8pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -10°C to 75°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: NDK America, Inc.
Win Source Part Number: 1084206-NX3225SA-27.12M-STD-CSR-3
Packaging: Reel - TR
Type: MHz Crystal
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Frequency: 27.12MHz
Frequency Stability: ±15ppm
ESR: 50 Ohm
Frequency Tolerance: ±15ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -10°C to 75°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1084206-NX3225SA-27.12M-STD-CSR-3
Product Name Crystals - NX3225SA-27.12M-STD-CSR-3
Package / Form Factor Surface Mount
Frequency 27.12 MHz
Frequency Stability 15 ppm
Frequency Tolerance 15 %
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-24.000-10-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystal, 32.768Khz, 10Pf, Cylinder; Frequency Nom Micro Crystal - 94M8458 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Surface Mount Crystals - CDX-1983 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 38.4 MHz
View Details
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 163-B series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 to 160 MHz
View Details