NDK Crystal NX3225SC

Description
A small surface-mount type crystal unit, ideal for the special requirements of car electronics, such as TPMS (Tire Pressure Monitoring System). The crystal unit is ideally suited for the clock signal generating source of the transmission unit in a tire wheel that is subject to strong centrifugal force. Ultra-compact and thin. (3.2×2.5×0.6 mm typ.) Stable frequency characteristics even with a powerful centrifugal force of 2,000 G, as found in the transmission side of TPMS applications. High resistance to solder cracking. Excellent environmental characteristics, including heat, vibration and shock resistance. Lead-free. Meets the requirements for re-flow profiling using lead-free solder. Conforms to AEC-Q200.
Datasheet
Description
A small surface-mount type crystal unit, ideal for the special requirements of car electronics, such as TPMS (Tire Pressure Monitoring System). The crystal unit is ideally suited for the clock signal generating source of the transmission unit in a tire wheel that is subject to strong centrifugal force. Ultra-compact and thin. (3.2×2.5×0.6 mm typ.) Stable frequency characteristics even with a powerful centrifugal force of 2,000 G, as found in the transmission side of TPMS applications. High resistance to solder cracking. Excellent environmental characteristics, including heat, vibration and shock resistance. Lead-free. Meets the requirements for re-flow profiling using lead-free solder. Conforms to AEC-Q200.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal - NX3225SC - NDK
Belvidere, IL, USA
Crystal
NX3225SC
Crystal NX3225SC
A small surface-mount type crystal unit, ideal for the special requirements of car electronics, such as TPMS (Tire Pressure Monitoring System). The crystal unit is ideally suited for the clock signal generating source of the transmission unit in a tire wheel that is subject to strong centrifugal force. Ultra-compact and thin. (3.2×2.5×0.6 mm typ.) Stable frequency characteristics even with a powerful centrifugal force of 2,000 G, as found in the transmission side of TPMS applications. High resistance to solder cracking. Excellent environmental characteristics, including heat, vibration and shock resistance. Lead-free. Meets the requirements for re-flow profiling using lead-free solder. Conforms to AEC-Q200.

A small surface-mount type crystal unit, ideal for the special requirements of car electronics, such as TPMS (Tire Pressure Monitoring System). The crystal unit is ideally suited for the clock signal generating source of the transmission unit in a tire wheel that is subject to strong centrifugal force.

  • Ultra-compact and thin. (3.2×2.5×0.6 mm typ.)
  • Stable frequency characteristics even with a powerful centrifugal force of 2,000 G, as found in the transmission side of TPMS applications.
  • High resistance to solder cracking.
  • Excellent environmental characteristics, including heat, vibration and shock resistance.
  • Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
  • Conforms to AEC-Q200.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Crystals
Product Number NX3225SC
Product Name Crystal
Package / Form Factor Surface Mount; 3.2×2.5×0.6mm
Features / Standards RoHS; Lead-Free
Frequency 9.84 to 50 MHz
Frequency Stability 50 ppm
Frequency Tolerance 0.0015 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
Crystal Units - 1734325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C3E - C3E-10.000-18-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 10 MHz
Load Capacitance 18 pF
View Details
Crystal, Smd, Met, 32.768Khz 6.0; Frequency Nom Micro Crystal - 94M8460 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details