NDK Crystals, Oscillators, Resonators - Crystals NX2520SA-20.000000MHZ

Description
Win Source Part Number: 995369-NX2520SA-20.0 00000MHZ Category: Crystals, Oscillators, Resonators>Crystals Series: NX2520SA Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 20 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 60°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Mfr: NDK America, Inc. Other Names: 644-1060-2,NX2520SA- 20.000000MHZ-STD-CSW -2,644-1060-1,Q45096 50,50157488,NX2520SA -20.000M-STD-CSW-2,N X2520SA20000000MHZ,6 44-1060-6
Request a Quote Datasheet
Description
Win Source Part Number: 995369-NX2520SA-20.0 00000MHZ Category: Crystals, Oscillators, Resonators>Crystals Series: NX2520SA Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 20 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 60°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Mfr: NDK America, Inc. Other Names: 644-1060-2,NX2520SA- 20.000000MHZ-STD-CSW -2,644-1060-1,Q45096 50,50157488,NX2520SA -20.000M-STD-CSW-2,N X2520SA20000000MHZ,6 44-1060-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 995369-NX2520SA-20.000000MHZ - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
995369-NX2520SA-20.000000MHZ
Crystals, Oscillators, Resonators - Crystals 995369-NX2520SA-20.000000MHZ
Win Source Part Number: 995369-NX2520SA-20.0 00000MHZ Category: Crystals, Oscillators, Resonators>Crystals Series: NX2520SA Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 20 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 60°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Mfr: NDK America, Inc. Other Names: 644-1060-2,NX2520SA- 20.000000MHZ-STD-CSW -2,644-1060-1,Q45096 50,50157488,NX2520SA -20.000M-STD-CSW-2,N X2520SA20000000MHZ,6 44-1060-6

Win Source Part Number: 995369-NX2520SA-20.000000MHZ
Category: Crystals, Oscillators, Resonators>Crystals
Series: NX2520SA
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 20 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 10pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -10°C ~ 60°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0050
Mfr: NDK America, Inc.
Other Names: 644-1060-2,NX2520SA-20.000000MHZ-STD-CSW-2,644-1060-1,Q4509650,50157488,NX2520SA-20.000M-STD-CSW-2,NX2520SA20000000MHZ,644-1060-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 995369-NX2520SA-20.000000MHZ
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ABA33M3300CAGR - Richardson RFPD
Specs
Frequency 33.33 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - LM556 MWC - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6719630 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers