NDK Crystal NX1255GC

Description
Features: A surface-mount type crystal unit, ideal for OA (office automation) and AV (audiovisual) applications; compatible with low frequencies. Excellent electrical performance, ideal for OA and AV applications. Excellent environmental characteristics, including heat and shock resistance. An enriched assortment of frequencies from a low frequency of 3.5 MHz. Meets the requirements for re-flow profiling using lead-free solder. NX1255GC is a low-height type (1.8 mm high), and ideal for PDA applications.
Datasheet
Description
Features: A surface-mount type crystal unit, ideal for OA (office automation) and AV (audiovisual) applications; compatible with low frequencies. Excellent electrical performance, ideal for OA and AV applications. Excellent environmental characteristics, including heat and shock resistance. An enriched assortment of frequencies from a low frequency of 3.5 MHz. Meets the requirements for re-flow profiling using lead-free solder. NX1255GC is a low-height type (1.8 mm high), and ideal for PDA applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal - NX1255GC - NDK
Belvidere, IL, USA
Crystal
NX1255GC
Crystal NX1255GC
Features: A surface-mount type crystal unit, ideal for OA (office automation) and AV (audiovisual) applications; compatible with low frequencies. Excellent electrical performance, ideal for OA and AV applications. Excellent environmental characteristics, including heat and shock resistance. An enriched assortment of frequencies from a low frequency of 3.5 MHz. Meets the requirements for re-flow profiling using lead-free solder. NX1255GC is a low-height type (1.8 mm high), and ideal for PDA applications.

Features:

A surface-mount type crystal unit, ideal for OA (office automation) and AV (audiovisual) applications; compatible with low frequencies.

  • Excellent electrical performance, ideal for OA and AV applications.
  • Excellent environmental characteristics, including heat and shock resistance.
  • An enriched assortment of frequencies from a low frequency of 3.5 MHz.
  • Meets the requirements for re-flow profiling using lead-free solder.
  • NX1255GC is a low-height type (1.8 mm high), and ideal for PDA applications.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Crystals
Product Number NX1255GC
Product Name Crystal
Package / Form Factor Surface Mount; 12.0x5.5x1.8mm
Features / Standards RoHS
Frequency 3.5 to 26.5 MHz
Frequency Stability 50 ppm
Frequency Tolerance 0.0050 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-32-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-10-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 10 pF
View Details
Crystal Units - 7293271 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details