NDK Crystals - NX3225SA-32M-EXS00A-02994 NX3225SA-32M-EXS00A-02994

Description
Manufacturer: NDK America, Inc. Win Source Part Number: 774287-NX3225SA-32M- EXS00A-02994 Series: NX3225SA Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -30°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 32MHz ESR (Equivalent Series Resistance): 50 Ohm Frequency Stability: ±15ppm Frequency Tolerance: ±10ppm Load Capacitance: 16pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NDK America, Inc. Win Source Part Number: 774287-NX3225SA-32M- EXS00A-02994 Series: NX3225SA Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -30°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 32MHz ESR (Equivalent Series Resistance): 50 Ohm Frequency Stability: ±15ppm Frequency Tolerance: ±10ppm Load Capacitance: 16pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - NX3225SA-32M-EXS00A-02994 - 774287-NX3225SA-32M-EXS00A-02994 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - NX3225SA-32M-EXS00A-02994
774287-NX3225SA-32M-EXS00A-02994
Crystals - NX3225SA-32M-EXS00A-02994 774287-NX3225SA-32M-EXS00A-02994
Manufacturer: NDK America, Inc. Win Source Part Number: 774287-NX3225SA-32M- EXS00A-02994 Series: NX3225SA Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -30°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 32MHz ESR (Equivalent Series Resistance): 50 Ohm Frequency Stability: ±15ppm Frequency Tolerance: ±10ppm Load Capacitance: 16pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: NDK America, Inc.
Win Source Part Number: 774287-NX3225SA-32M-EXS00A-02994
Series: NX3225SA
Packaging: Reel package
Type: MHz Crystal
Operating Temperature Range: -30°C ~ 85°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 32MHz
ESR (Equivalent Series Resistance): 50 Ohm
Frequency Stability: ±15ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 16pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 774287-NX3225SA-32M-EXS00A-02994
Product Name Crystals - NX3225SA-32M-EXS00A-02994
Package / Form Factor Surface Mount
Frequency 32 MHz
Frequency Stability 15 ppm
Frequency Tolerance 10 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC761TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
4 Pin Crystal C3E - C3E-12.000-12-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystal Units - 7293265 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details