NDK Crystals - NX3225SA-19.200M-EXS00A-CS03082 NX3225SA-19.200M-EXS00A-CS03082

Description
Manufacturer: NDK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082997-NX3225SA-19. 200M-EXS00A-CS03082 Frequency: 19.2 MHz Height: 600 µm Categories: Crystals Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: NDK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082997-NX3225SA-19. 200M-EXS00A-CS03082 Frequency: 19.2 MHz Height: 600 µm Categories: Crystals Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - NX3225SA-19.200M-EXS00A-CS03082 - 1082997-NX3225SA-19.200M-EXS00A-CS03082 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - NX3225SA-19.200M-EXS00A-CS03082
1082997-NX3225SA-19.200M-EXS00A-CS03082
Crystals - NX3225SA-19.200M-EXS00A-CS03082 1082997-NX3225SA-19.200M-EXS00A-CS03082
Manufacturer: NDK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082997-NX3225SA-19. 200M-EXS00A-CS03082 Frequency: 19.2 MHz Height: 600 µm Categories: Crystals Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage

Manufacturer: NDK
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082997-NX3225SA-19.200M-EXS00A-CS03082
Frequency: 19.2 MHz
Height: 600 µm
Categories: Crystals
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1082997-NX3225SA-19.200M-EXS00A-CS03082
Product Name Crystals - NX3225SA-19.200M-EXS00A-CS03082
Frequency 19.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-S-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-12.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details