NDK Crystal AT-41CD2

Description
Features: A highly stable and reliable low-height crystal unit with a metallic package, also suitable for surface mounting. Compatible with surface mounting. Airtight metal package ensures high-reliability. Taping package is for customer automatic loading operation. AT-41CD2 meets the requirements for re-flow profiling using lead-free solder.
Datasheet
Description
Features: A highly stable and reliable low-height crystal unit with a metallic package, also suitable for surface mounting. Compatible with surface mounting. Airtight metal package ensures high-reliability. Taping package is for customer automatic loading operation. AT-41CD2 meets the requirements for re-flow profiling using lead-free solder.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal - AT-41CD2 - NDK
Belvidere, IL, USA
Crystal
AT-41CD2
Crystal AT-41CD2
Features: A highly stable and reliable low-height crystal unit with a metallic package, also suitable for surface mounting. Compatible with surface mounting. Airtight metal package ensures high-reliability. Taping package is for customer automatic loading operation. AT-41CD2 meets the requirements for re-flow profiling using lead-free solder.

Features:

A highly stable and reliable low-height crystal unit with a metallic package, also suitable for surface mounting.

  • Compatible with surface mounting.
  • Airtight metal package ensures high-reliability.
  • Taping package is for customer automatic loading operation.
  • AT-41CD2 meets the requirements for re-flow profiling using lead-free solder.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Crystals
Product Number AT-41CD2
Product Name Crystal
Package / Form Factor Surface Mount; 11.4x4.8x4.0mm
Features / Standards RoHS; Lead-Free
Frequency 3.14 to 74.1 MHz
Frequency Stability 30 ppm
Frequency Tolerance 0.0020 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8238931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Surface Mount Crystals - ECS-110.5-20-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-10-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 10 pF
View Details