NDK Crystal NX2520SA

Description
A small and thin surface-mount type crystal unit, especially suited for small-sizing requirements. Compatible with low frequencies startin g from 16 MHz. Ultra compact and thin. (2.5 x2.0 x0.50 mm typ.) Excellent environmental characteristics, including heat and shock resistance. Excellent electrical performance, ideal for OA (office automation), AV (audiovisual), Bluetooth and Wireless LAN applications. Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Datasheet
Description
A small and thin surface-mount type crystal unit, especially suited for small-sizing requirements. Compatible with low frequencies startin g from 16 MHz. Ultra compact and thin. (2.5 x2.0 x0.50 mm typ.) Excellent environmental characteristics, including heat and shock resistance. Excellent electrical performance, ideal for OA (office automation), AV (audiovisual), Bluetooth and Wireless LAN applications. Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal - NX2520SA - NDK
Belvidere, IL, USA
Crystal
NX2520SA
Crystal NX2520SA
A small and thin surface-mount type crystal unit, especially suited for small-sizing requirements. Compatible with low frequencies startin g from 16 MHz. Ultra compact and thin. (2.5 x2.0 x0.50 mm typ.) Excellent environmental characteristics, including heat and shock resistance. Excellent electrical performance, ideal for OA (office automation), AV (audiovisual), Bluetooth and Wireless LAN applications. Lead-free. Meets the requirements for re-flow profiling using lead-free solder.

A small and thin surface-mount type crystal unit, especially suited for small-sizing requirements.
Compatible with low frequencies startin g from 16 MHz.

  • Ultra compact and thin. (2.5 x2.0 x0.50 mm typ.)
  • Excellent environmental characteristics, including heat and shock resistance.
  • Excellent electrical performance, ideal for OA (office automation), AV (audiovisual), Bluetooth and Wireless LAN applications.
  • Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Supplier's Site Datasheet
Crystal - NX2520SA - NDK
Belvidere, IL, USA
Crystal
NX2520SA
Crystal NX2520SA
An ultra small surface-mount type crystal unit,suitable for mobile communications such as the base clock of mobile phone handsets. Ultra compact and thin. (2.5 x2.0 x0.5 mm typ.) Excellent environmental performance and heat resistance. Lead-free. Meets the requirements for re-flow profiling using lead-free solder.

An ultra small surface-mount type crystal unit,suitable for mobile communications such as the base clock of mobile phone handsets.

  • Ultra compact and thin. (2.5 x2.0 x0.5 mm typ.)
  • Excellent environmental performance and heat resistance.
  • Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Supplier's Site Datasheet
Crystal - NX2520SA - NDK
Belvidere, IL, USA
Crystal
NX2520SA
Crystal NX2520SA
A small and thin surface-mount type crystal unit, especially suited for small-sizing requirements. Compatible with low frequencies startin g from 16 MHz. Ultra compact and thin. (2.5 x2.0 x0.50 mm typ.) Excellent environmental characteristics, including heat and shock resistance. Excellent electrical performance, ideal for OA (office automation), AV (audiovisual), Bluetooth and Wireless LAN applications. Lead-free. Meets the requirements for re-flow profiling using lead-free solder.

A small and thin surface-mount type crystal unit, especially suited for small-sizing requirements.
Compatible with low frequencies startin g from 16 MHz.

  • Ultra compact and thin. (2.5 x2.0 x0.50 mm typ.)
  • Excellent environmental characteristics, including heat and shock resistance.
  • Excellent electrical performance, ideal for OA (office automation), AV (audiovisual), Bluetooth and Wireless LAN applications.
  • Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Supplier's Site Datasheet

Technical Specifications

  NDK NDK NDK
Product Category Crystals Crystals Crystals
Product Number NX2520SA NX2520SA NX2520SA
Product Name Crystal Crystal Crystal
Package / Form Factor Surface Mount; 2.5×2.0×0.5mm Surface Mount; 2.5×2.0×0.5mm Surface Mount; 2.5×2.0×0.5mm
Features / Standards RoHS; Lead-Free RoHS; Lead-Free RoHS; Lead-Free
Frequency 16 to 80 MHz 16 to 54 MHz 16 to 80 MHz
Frequency Stability 15 ppm 10 ppm 25 ppm
Frequency Tolerance 0.0015 % 1.00E-3 % 0.0015 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675323P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 60 MHz
View Details
Surface Mount Crystals - ECS-120-8-36B-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-16.000-8-1520-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM8VT1A03-32.768KHZ12.5PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details