NDK Crystals, Oscillators, Resonators - Crystals NX2520SA-40.000000MHZ

Description
Win Source Part Number: 1082982-NX2520SA-40. 000000MHZ Category: Crystals, Oscillators, Resonators>Crystals Series: NX2520SA Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 40 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 60°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: NDK America, Inc. Other Names: NX2520SA-40.000000MH Z-STD-CSW-2,NX2520SA 40000000MHZ,644-1066 -6,NX2520SA-40.000M- STD-CSW-2,644-1066-2 ,644-1066-1
Request a Quote Datasheet
Description
Win Source Part Number: 1082982-NX2520SA-40. 000000MHZ Category: Crystals, Oscillators, Resonators>Crystals Series: NX2520SA Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 40 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 60°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: NDK America, Inc. Other Names: NX2520SA-40.000000MH Z-STD-CSW-2,NX2520SA 40000000MHZ,644-1066 -6,NX2520SA-40.000M- STD-CSW-2,644-1066-2 ,644-1066-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1082982-NX2520SA-40.000000MHZ - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1082982-NX2520SA-40.000000MHZ
Crystals, Oscillators, Resonators - Crystals 1082982-NX2520SA-40.000000MHZ
Win Source Part Number: 1082982-NX2520SA-40. 000000MHZ Category: Crystals, Oscillators, Resonators>Crystals Series: NX2520SA Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 40 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 60°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: NDK America, Inc. Other Names: NX2520SA-40.000000MH Z-STD-CSW-2,NX2520SA 40000000MHZ,644-1066 -6,NX2520SA-40.000M- STD-CSW-2,644-1066-2 ,644-1066-1

Win Source Part Number: 1082982-NX2520SA-40.000000MHZ
Category: Crystals, Oscillators, Resonators>Crystals
Series: NX2520SA
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 40 MHz
ESR (Equivalent Series Resistance): 40 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 10pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -10°C ~ 60°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: NDK America, Inc.
Other Names: NX2520SA-40.000000MHZ-STD-CSW-2,NX2520SA40000000MHZ,644-1066-6,NX2520SA-40.000M-STD-CSW-2,644-1066-2,644-1066-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1082982-NX2520SA-40.000000MHZ
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CD4536BE - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor 16-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillators - 7960518 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details