NDK Crystals - NX3225SA-26.000000MHZ-B1 NX3225SA-26.000000MHZ-B1

Description
Manufacturer: NDK America, Inc. Win Source Part Number: 1003575-NX3225SA-26. 000000MHZ-B1 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.028" (0.70mm) Mounting: SMD (SMT) Frequency: 26MHz Frequency Stability: ±10ppm ESR: 50 Ohm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NDK America, Inc. Win Source Part Number: 1003575-NX3225SA-26. 000000MHZ-B1 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.028" (0.70mm) Mounting: SMD (SMT) Frequency: 26MHz Frequency Stability: ±10ppm ESR: 50 Ohm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - NX3225SA-26.000000MHZ-B1 - 1003575-NX3225SA-26.000000MHZ-B1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - NX3225SA-26.000000MHZ-B1
1003575-NX3225SA-26.000000MHZ-B1
Crystals - NX3225SA-26.000000MHZ-B1 1003575-NX3225SA-26.000000MHZ-B1
Manufacturer: NDK America, Inc. Win Source Part Number: 1003575-NX3225SA-26. 000000MHZ-B1 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.028" (0.70mm) Mounting: SMD (SMT) Frequency: 26MHz Frequency Stability: ±10ppm ESR: 50 Ohm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: NDK America, Inc.
Win Source Part Number: 1003575-NX3225SA-26.000000MHZ-B1
Packaging: Reel - TR
Type: MHz Crystal
Height - Seated (Max): 0.028" (0.70mm)
Mounting: SMD (SMT)
Frequency: 26MHz
Frequency Stability: ±10ppm
ESR: 50 Ohm
Frequency Tolerance: ±10ppm
Load Capacitance: 10pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -20°C to 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1003575-NX3225SA-26.000000MHZ-B1
Product Name Crystals - NX3225SA-26.000000MHZ-B1
Package / Form Factor Surface Mount
Frequency 26 MHz
Frequency Stability 10 ppm
Frequency Tolerance 10 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.60-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Units - 6719589 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 10 ppm
View Details
2 suppliers
Crystal Units - 6727584 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details