NDK Crystals, Oscillators, Resonators - Crystals EXS00A-CS14522

Description
Win Source Part Number: 1383100-EXS00A-CS145 22 Category: Crystals, Oscillators, Resonators>Crystals Series: NX3225SA Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.024" (0.60mm) Frequency: 24 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±15ppm Frequency Tolerance: ±15ppm Load Capacitance: 8pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8541.60.0060 Mfr: NDK Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383100-EXS00A-CS145 22 Category: Crystals, Oscillators, Resonators>Crystals Series: NX3225SA Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.024" (0.60mm) Frequency: 24 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±15ppm Frequency Tolerance: ±15ppm Load Capacitance: 8pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8541.60.0060 Mfr: NDK Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1383100-EXS00A-CS14522 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1383100-EXS00A-CS14522
Crystals, Oscillators, Resonators - Crystals 1383100-EXS00A-CS14522
Win Source Part Number: 1383100-EXS00A-CS145 22 Category: Crystals, Oscillators, Resonators>Crystals Series: NX3225SA Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.024" (0.60mm) Frequency: 24 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±15ppm Frequency Tolerance: ±15ppm Load Capacitance: 8pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8541.60.0060 Mfr: NDK Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs

Win Source Part Number: 1383100-EXS00A-CS14522
Category: Crystals, Oscillators, Resonators>Crystals
Series: NX3225SA
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.024" (0.60mm)
Frequency: 24 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±15ppm
Frequency Tolerance: ±15ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -10°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8541.60.0060
Mfr: NDK
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1383100-EXS00A-CS14522
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - CY25701FLXCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-CLCC
Features / Standards Lead-Free; Programmable
View Details
2 suppliers
Surface Mount Crystals - ECS-250-8-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
6 suppliers
Clock/Timing - Programmable Timers and Oscillators - TLC552CN - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2.8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0160.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details