NDK Crystal NX5032GB

Description
A small surface-mount type crystal unit, suitable for OA (office automation) and AV (audiovisual) applications. Excellent electrical performance, ideal for OA and AV applications. Meets the requirements for re-flow profiling using lead-free solder. Low height mounting (product height: 1.0 mm typ.).
Datasheet
Description
A small surface-mount type crystal unit, suitable for OA (office automation) and AV (audiovisual) applications. Excellent electrical performance, ideal for OA and AV applications. Meets the requirements for re-flow profiling using lead-free solder. Low height mounting (product height: 1.0 mm typ.).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal - NX5032GB - NDK
Belvidere, IL, USA
Crystal
NX5032GB
Crystal NX5032GB
A small surface-mount type crystal unit, suitable for OA (office automation) and AV (audiovisual) applications. Excellent electrical performance, ideal for OA and AV applications. Meets the requirements for re-flow profiling using lead-free solder. Low height mounting (product height: 1.0 mm typ.).

A small surface-mount type crystal unit, suitable for OA (office automation) and AV (audiovisual) applications.

  • Excellent electrical performance, ideal for OA and AV applications.
  • Meets the requirements for re-flow profiling using lead-free solder.
  • Low height mounting (product height: 1.0 mm typ.).
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Crystals
Product Number NX5032GB
Product Name Crystal
Package / Form Factor Surface Mount; 5.0×3.2×1.0mm
Features / Standards RoHS
Frequency 12 to 55 MHz
Frequency Stability 30 ppm
Frequency Tolerance 0.0020 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-8-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Crystal Units - 216300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 38.4 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details