Win Source Part Number: 1083034-NX8045GB-25.
Category: Crystals, Oscillators, Resonators>Crystals
Series: NX8045GB
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 25 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±50ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -10°C ~ 70°C
Dimension: 0.315" L x 0.177" W (8.00mm x 4.50mm)
Alternative Parts (Cross-Reference): FA-238 25.0000MB50X-C0; FA-238 25.0000MB50X-C3; 7A-24.576MBBK-T; FA-238 24.0000MB50X-K0; ECS-250-18-9X; ECS-250-18-9NX8045GB
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: NDK America, Inc.
Other Names: Q7413848,644-1028-2,
Product Status: Not For New Designs
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1083034-NX8045GB-25.000000MHZ |
| Product Name | Crystals, Oscillators, Resonators - Crystals |
| Oscillator Type | MHz Crystal |
| Package / Form Factor | Surface Mount; 2-SMD, No Lead |
| Frequency | 25 MHz |