NDK Crystals - NX3225SA-28.63636M-STD-CSR-3 NX3225SA-28.63636M-STD-CSR-3

Description
Manufacturer: NDK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978049-NX3225SA-28.6 3636M-STD-CSR-3 Length: 3.2 mm Frequency: 28.63636 MHz Height: 550 µm Width: 2.5 mm Categories: Crystals Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -10 °C
Request a Quote
Description
Manufacturer: NDK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978049-NX3225SA-28.6 3636M-STD-CSR-3 Length: 3.2 mm Frequency: 28.63636 MHz Height: 550 µm Width: 2.5 mm Categories: Crystals Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -10 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - NX3225SA-28.63636M-STD-CSR-3 - 978049-NX3225SA-28.63636M-STD-CSR-3 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - NX3225SA-28.63636M-STD-CSR-3
978049-NX3225SA-28.63636M-STD-CSR-3
Crystals - NX3225SA-28.63636M-STD-CSR-3 978049-NX3225SA-28.63636M-STD-CSR-3
Manufacturer: NDK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978049-NX3225SA-28.6 3636M-STD-CSR-3 Length: 3.2 mm Frequency: 28.63636 MHz Height: 550 µm Width: 2.5 mm Categories: Crystals Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -10 °C

Manufacturer: NDK
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978049-NX3225SA-28.63636M-STD-CSR-3
Length: 3.2 mm
Frequency: 28.63636 MHz
Height: 550 µm
Width: 2.5 mm
Categories: Crystals
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -10 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 978049-NX3225SA-28.63636M-STD-CSR-3
Product Name Crystals - NX3225SA-28.63636M-STD-CSR-3
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-9-42X-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Units - 6719381 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details