NDK Crystal NX5032SA

Description
A high precision small surface-mount type crystal unit, suitable for mobile communications such as the base clock of mobile phone handsets. Compact and thin. (5.0 x3.2 x0.75 mm typ.) Frequencies for the base clock source of a variety of mobile phones are available. Excellent electrical characteristics and environmental performance, ideal for mobile communication applications. Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Datasheet
Description
A high precision small surface-mount type crystal unit, suitable for mobile communications such as the base clock of mobile phone handsets. Compact and thin. (5.0 x3.2 x0.75 mm typ.) Frequencies for the base clock source of a variety of mobile phones are available. Excellent electrical characteristics and environmental performance, ideal for mobile communication applications. Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal - NX5032SA - NDK
Belvidere, IL, USA
Crystal
NX5032SA
Crystal NX5032SA
A high precision small surface-mount type crystal unit, suitable for mobile communications such as the base clock of mobile phone handsets. Compact and thin. (5.0 x3.2 x0.75 mm typ.) Frequencies for the base clock source of a variety of mobile phones are available. Excellent electrical characteristics and environmental performance, ideal for mobile communication applications. Lead-free. Meets the requirements for re-flow profiling using lead-free solder.

A high precision small surface-mount type crystal unit, suitable for mobile communications such as the base clock of mobile phone handsets.

  • Compact and thin. (5.0 x3.2 x0.75 mm typ.)
  • Frequencies for the base clock source of a variety of mobile phones are available.
  • Excellent electrical characteristics and environmental performance, ideal for mobile communication applications.
  • Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Crystals
Product Number NX5032SA
Product Name Crystal
Package / Form Factor Surface Mount; 5.0×3.2×0.75mm
Features / Standards RoHS; Lead-Free
Frequency 12 to 40 MHz
Frequency Stability 10 ppm
Frequency Tolerance 1.00E-3 %
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C12 - C12-76.800-9.9-2020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 9.9 pF
View Details
2 suppliers
Crystal Units - 1735680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Through Hole Crystals - ECS-035-18-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 3.58 MHz
View Details
2 suppliers