NDK Crystal NX3215SB

Description
Ultra compact, thin, and light weight tuning fork crystal unit Excellent heat resistance and environmental characteristics. Excellent electric performance optimum for mobile communications, OA(office automation), AV(audiovisual) and Automotive applications are exhibited. RoHS compliant. These can meet the requirements of re-flow profiling using lead-free solder. Use a metal lid: Excellent shock resistance during chip mounting process comparing to a glass lid.
Datasheet
Description
Ultra compact, thin, and light weight tuning fork crystal unit Excellent heat resistance and environmental characteristics. Excellent electric performance optimum for mobile communications, OA(office automation), AV(audiovisual) and Automotive applications are exhibited. RoHS compliant. These can meet the requirements of re-flow profiling using lead-free solder. Use a metal lid: Excellent shock resistance during chip mounting process comparing to a glass lid.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal - NX3215SB - NDK
Belvidere, IL, USA
Crystal
NX3215SB
Crystal NX3215SB
Ultra compact, thin, and light weight tuning fork crystal unit Excellent heat resistance and environmental characteristics. Excellent electric performance optimum for mobile communications, OA(office automation), AV(audiovisual) and Automotive applications are exhibited. RoHS compliant. These can meet the requirements of re-flow profiling using lead-free solder. Use a metal lid: Excellent shock resistance during chip mounting process comparing to a glass lid.

Ultra compact, thin, and light weight tuning fork crystal unit

  • Excellent heat resistance and environmental characteristics.
  • Excellent electric performance optimum for mobile communications, OA(office automation), AV(audiovisual) and Automotive applications are exhibited.
  • RoHS compliant. These can meet the requirements of re-flow profiling using lead-free solder.
  • Use a metal lid: Excellent shock resistance during chip mounting process comparing to a glass lid.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Crystals
Product Number NX3215SB
Product Name Crystal
Package / Form Factor Surface Mount; 3.2×1.5×0.55mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Frequency Tolerance 0.0020 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120.003-18-5PXEN-TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillators - 1734582 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details