NDK Crystals - NX5032GA-12.000000MHZ-LN-CD-1 NX5032GA-12.000000MHZ-LN-CD-1

Description
Manufacturer: NDK America, Inc. Win Source Part Number: 1084221-NX5032GA-12. 000000MHZ-LN-CD-1 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Frequency: 12MHz Frequency Stability: ±50ppm ESR: 120 Ohm Frequency Tolerance: ±50ppm Load Capacitance: 8pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -10°C to 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NDK America, Inc. Win Source Part Number: 1084221-NX5032GA-12. 000000MHZ-LN-CD-1 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Frequency: 12MHz Frequency Stability: ±50ppm ESR: 120 Ohm Frequency Tolerance: ±50ppm Load Capacitance: 8pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -10°C to 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - NX5032GA-12.000000MHZ-LN-CD-1 - 1084221-NX5032GA-12.000000MHZ-LN-CD-1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - NX5032GA-12.000000MHZ-LN-CD-1
1084221-NX5032GA-12.000000MHZ-LN-CD-1
Crystals - NX5032GA-12.000000MHZ-LN-CD-1 1084221-NX5032GA-12.000000MHZ-LN-CD-1
Manufacturer: NDK America, Inc. Win Source Part Number: 1084221-NX5032GA-12. 000000MHZ-LN-CD-1 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Frequency: 12MHz Frequency Stability: ±50ppm ESR: 120 Ohm Frequency Tolerance: ±50ppm Load Capacitance: 8pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -10°C to 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: NDK America, Inc.
Win Source Part Number: 1084221-NX5032GA-12.000000MHZ-LN-CD-1
Packaging: Reel - TR
Type: MHz Crystal
Height - Seated (Max): 0.059" (1.50mm)
Mounting: SMD (SMT)
Frequency: 12MHz
Frequency Stability: ±50ppm
ESR: 120 Ohm
Frequency Tolerance: ±50ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -10°C to 70°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1084221-NX5032GA-12.000000MHZ-LN-CD-1
Product Name Crystals - NX5032GA-12.000000MHZ-LN-CD-1
Package / Form Factor Surface Mount
Frequency 12 MHz
Frequency Stability 50 ppm
Frequency Tolerance 50 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-20-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C7S - C7S-8.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 8 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC4V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details