NDK Datasheets for IC Electronic Filters
IC electronic filters are frequency-selective circuits that consist of devices such resistors, capacitors, inductors, transistors, or operational amplifiers coupled with reactive components.
IC Electronic Filters: Learn more
| Product Name | Notes |
|---|---|
| Because this MCF has a built-in transformer, it is possible to match an input/outputcircuit with various impedance values. Stable temperature characteristics. This product can be manufactured according to your requested... | |
| Differs from conventional crystal filters, this filter needs no transformer,resultin g in a light and compact product, with excellent characteristicsyet still maintains the high Q of crystal. Compact and light. | |
| This compact crystal filter for small antennas has been developed to removeinterference caused by nonlinearity of a receiver and has low insertion loss across awide frequency range. It can be... | |
| This filter has a wide range of applications from carrier equipment tomeasuring instruments that require particularly high stability and highreliability. Careful consideration to design, part selection, andmanufacturing, all ensure a... | |
| This four-pole crystal filter with a built-in coupling capacitor also supports surfacemounting. Supports surface mounting. (Packed with embossed tape) Built-in coupling capacitor. Excellent shock-resistance. Frequency range Fundamental: 30 to 90... | |
| This is a crystal filter that supports surface mounting. Adoption of a ceramic containerhas enabled the dimensions of the filter to be 7×5×1.35 mm. Supports a widefrequency range. Supports IR... | |
| This is an integrated MCF with a built-in transformer which matchedterminating impedance with MCF impedance. This product can be manufactured according to your requestedterminating impedance. It can be designed and... | |
| Compact and light. Structure highly resistant to vibration and shock. |