NDK Crystal NX8045GD

Description
A small surface-mount type crystal unit, ideal for an engine control CPU clock; delivering the high reliability that is particularly demanded by car electronics. Compatible with low frequencies starting from 5 MHz.(8.0 x4.5 x2.0 mm typ.) Stable start-up characteristic even under extremely severe environmental conditions. Excellent environmental characteristics, including heat, vibration and shock resistance. Meets the requirements for re-flow profiling using lead-free solder. Excellent performance for wide temperature range heat cycles (-40 to x125 °C) when mounted on a glass epoxy circuit board. Conforms to AEC-Q200.
Datasheet
Description
A small surface-mount type crystal unit, ideal for an engine control CPU clock; delivering the high reliability that is particularly demanded by car electronics. Compatible with low frequencies starting from 5 MHz.(8.0 x4.5 x2.0 mm typ.) Stable start-up characteristic even under extremely severe environmental conditions. Excellent environmental characteristics, including heat, vibration and shock resistance. Meets the requirements for re-flow profiling using lead-free solder. Excellent performance for wide temperature range heat cycles (-40 to x125 °C) when mounted on a glass epoxy circuit board. Conforms to AEC-Q200.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal - NX8045GD - NDK
Belvidere, IL, USA
Crystal
NX8045GD
Crystal NX8045GD
A small surface-mount type crystal unit, ideal for an engine control CPU clock; delivering the high reliability that is particularly demanded by car electronics. Compatible with low frequencies starting from 5 MHz.(8.0 x4.5 x2.0 mm typ.) Stable start-up characteristic even under extremely severe environmental conditions. Excellent environmental characteristics, including heat, vibration and shock resistance. Meets the requirements for re-flow profiling using lead-free solder. Excellent performance for wide temperature range heat cycles (-40 to x125 °C) when mounted on a glass epoxy circuit board. Conforms to AEC-Q200.

A small surface-mount type crystal unit, ideal for an engine control CPU clock; delivering the high reliability that is particularly demanded by car electronics.
Compatible with low frequencies starting from 5 MHz.(8.0 x4.5 x2.0 mm typ.)

  • Stable start-up characteristic even under extremely severe environmental conditions.
  • Excellent environmental characteristics, including heat, vibration and shock resistance.
  • Meets the requirements for re-flow profiling using lead-free solder.
  • Excellent performance for wide temperature range heat cycles (-40 to x125 °C) when mounted on a glass epoxy circuit board.
  • Conforms to AEC-Q200.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Crystals
Product Number NX8045GD
Product Name Crystal
Package / Form Factor Surface Mount; 8.0×4.5×2.0mm
Features / Standards RoHS
Frequency 5 to 40 MHz
Frequency Stability 150 ppm
Frequency Tolerance 0.0050 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1847983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 150 ppm
View Details
4 Pin Crystal C3E - C3E-16.000-8-50100-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystals - X443-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers