NDK Crystal NX1255GB

Description
Features: A surface-mount type crystal unit, ideal for OA (office automation) and AV (audiovisual) applications; compatible with low frequencies. (NX1255GB : 12.0 × 5.5 × 2.5 mm typ.) Excellent electrical performance, ideal for OA and AV applications. Excellent environmental characteristics, including heat and shock resistance. An enriched assortment of frequencies from a low frequency of 3.5 MHz. Meets the requirements for re-flow profiling using lead-free solder.
Datasheet
Description
Features: A surface-mount type crystal unit, ideal for OA (office automation) and AV (audiovisual) applications; compatible with low frequencies. (NX1255GB : 12.0 × 5.5 × 2.5 mm typ.) Excellent electrical performance, ideal for OA and AV applications. Excellent environmental characteristics, including heat and shock resistance. An enriched assortment of frequencies from a low frequency of 3.5 MHz. Meets the requirements for re-flow profiling using lead-free solder.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal - NX1255GB - NDK
Belvidere, IL, USA
Crystal
NX1255GB
Crystal NX1255GB
Features: A surface-mount type crystal unit, ideal for OA (office automation) and AV (audiovisual) applications; compatible with low frequencies. (NX1255GB : 12.0 × 5.5 × 2.5 mm typ.) Excellent electrical performance, ideal for OA and AV applications. Excellent environmental characteristics, including heat and shock resistance. An enriched assortment of frequencies from a low frequency of 3.5 MHz. Meets the requirements for re-flow profiling using lead-free solder.

Features:

A surface-mount type crystal unit, ideal for OA (office automation) and AV (audiovisual) applications; compatible with low frequencies.
(NX1255GB : 12.0 × 5.5 × 2.5 mm typ.)

  • Excellent electrical performance, ideal for OA and AV applications.
  • Excellent environmental characteristics, including heat and shock resistance.
  • An enriched assortment of frequencies from a low frequency of 3.5 MHz.
  • Meets the requirements for re-flow profiling using lead-free solder.
Supplier's Site Datasheet
Crystal - NX1255GB - NDK
Belvidere, IL, USA
Crystal
NX1255GB
Crystal NX1255GB
Features: A small surface-mount type crystal unit, ideal for Automotive. Compatible with an engine control CPU clock delivering the high reliability that is particularly demanded. (12.0 × 5.5 × 2.5 mm typ.) Stable start-up characteristic even under extremely severe environmental conditions. Excellent environmental characteristics, including heat, vibration and shock resistance. Compatible with low frequencies starting from 3.5 MHz. Meets the requirements for re-flow profiling using lead-free solder. Conforms to AEC-Q200.

Features:

A small surface-mount type crystal unit, ideal for Automotive.
Compatible with an engine control CPU clock delivering the high reliability that is particularly demanded. (12.0 × 5.5 × 2.5 mm typ.)

  • Stable start-up characteristic even under extremely severe environmental conditions.
  • Excellent environmental characteristics, including heat, vibration and shock resistance.
  • Compatible with low frequencies starting from 3.5 MHz.
  • Meets the requirements for re-flow profiling using lead-free solder.
  • Conforms to AEC-Q200.
Supplier's Site Datasheet

Technical Specifications

  NDK NDK
Product Category Crystals Crystals
Product Number NX1255GB NX1255GB
Product Name Crystal Crystal
Package / Form Factor Surface Mount; 12.0x5.5x2.5mm Surface Mount; 12.0x5.5x2.5mm
Features / Standards RoHS RoHS
Frequency 3.5 to 26.5 MHz 3.5 to 25 MHz
Frequency Stability 50 ppm 150 ppm
Frequency Tolerance 0.0050 % 0.0050 %
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-20.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-12-33Q-ADS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
VCXO (Voltage Controlled Crystal Oscillator) - VC800 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5 mm
Features / Standards RoHS; Lead-Free
Frequency 2 to 66 MHz
View Details