NDK Crystals - NX5032GA-16.000000MHZ NX5032GA-16.000000MHZ

Description
Manufacturer: NDK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083021-NX5032GA-16. 000000MHZ Frequency: 16 MHz Frequency Tolerance: 0.005 % Load Capacitance: 8 pF Categories: Crystals Alternative Parts (Cross-Reference): NX5032GA-16.000000MH ZNX5032GA-16.000000 MHZ; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: NDK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083021-NX5032GA-16. 000000MHZ Frequency: 16 MHz Frequency Tolerance: 0.005 % Load Capacitance: 8 pF Categories: Crystals Alternative Parts (Cross-Reference): NX5032GA-16.000000MH ZNX5032GA-16.000000 MHZ; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - NX5032GA-16.000000MHZ - 1083021-NX5032GA-16.000000MHZ - Win Source Electronics
Laguna Hills, CA, United States
Crystals - NX5032GA-16.000000MHZ
1083021-NX5032GA-16.000000MHZ
Crystals - NX5032GA-16.000000MHZ 1083021-NX5032GA-16.000000MHZ
Manufacturer: NDK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083021-NX5032GA-16. 000000MHZ Frequency: 16 MHz Frequency Tolerance: 0.005 % Load Capacitance: 8 pF Categories: Crystals Alternative Parts (Cross-Reference): NX5032GA-16.000000MH ZNX5032GA-16.000000 MHZ; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage

Manufacturer: NDK
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083021-NX5032GA-16.000000MHZ
Frequency: 16 MHz
Frequency Tolerance: 0.005 %
Load Capacitance: 8 pF
Categories: Crystals
Alternative Parts (Cross-Reference): NX5032GA-16.000000MHZNX5032GA-16.000000 MHZ;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1083021-NX5032GA-16.000000MHZ
Product Name Crystals - NX5032GA-16.000000MHZ
Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-33-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Oscillators - 1735883 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details