Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output 6-SC70 -40 to 85
Comparator, 1 Func, 15000uV Offset-Max, 10000ns Response Time, CMOS, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 033180-TLV7211IDCKR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 18μA
Voltage - Input Offset (Max): 15mV @ 5V
Current - Input Bias (Max): 0.04pA @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR
Propagation Delay (Max): 10μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Single High Voltage Comparator, Push-Pull, 15V, 7uA, SC Product overview: TLV7211IDCKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 7uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 15V, 7uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7211IDCKR can be used for catalog matching and distributor lookup.
IC COMP R-R IN/P-P OUT SC70-6
Analog Comparators Single CMOS
Comparator General Purpose Push-Pull SC-70-6
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLV7211IDCKR | TLV7211IDCKR | 033180-TLV7211IDCKR | 692-TLV7211IDCKR | TLV7211IDCKR | TLV7211IDCKR | TLV7211IDCKR |
| Product Name | TLV7211 Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output | Linear - Linear - Comparators - TLV7211IDCKR | 15V 7uA Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 15 volts | 2.7 to 15 volts | ||||
| VOS | 15 millivolts | 15 millivolts | 15 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Push-Pull | Push-Pull |