Texas Instruments Linear Comparator IC TLV9032DSGR

Description
IC COMPARATOR 2 GEN PUR 8WSON Product overview: TLV9032DSGR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV9032DSGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC COMPARATOR 2 GEN PUR 8WSON Product overview: TLV9032DSGR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV9032DSGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Linear Comparator IC
692-TLV9032DSGR
Linear Comparator IC 692-TLV9032DSGR
IC COMPARATOR 2 GEN PUR 8WSON Product overview: TLV9032DSGR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV9032DSGR can be used for catalog matching and distributor lookup.

IC COMPARATOR 2 GEN PUR 8WSON Product overview: TLV9032DSGR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV9032DSGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Comparators - 1260332-TLV9032DSGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1260332-TLV9032DSGR
Integrated Circuits (ICs) - Linear - Comparators 1260332-TLV9032DSGR
Win Source Part Number: 1260332-TLV9032DSGR Category: Integrated Circuits (ICs)>Linear - Comparators Type: General Purpose Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Push-Pull, Rail-to-Rail Number of Elements: 2 Current - Quiescent (Max): 30µA Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V Voltage - Input Offset (Max): 1.5mV @ 5V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 100mA @ 5V CMRR, PSRR (Typ): 70dB CMRR, 95dB Propagation Delay (Max): 100ns Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TLV9032DSGRTR

Win Source Part Number: 1260332-TLV9032DSGR
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Push-Pull, Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 30µA
Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V
Voltage - Input Offset (Max): 1.5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 100mA @ 5V
CMRR, PSRR (Typ): 70dB CMRR, 95dB
Propagation Delay (Max): 100ns
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLV9032DSGRTR

Buy Now
Linear - Comparators - TLV9032DSGR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV9032DSGR
Linear - Comparators TLV9032DSGR
IC OPAMP

IC OPAMP

Supplier's Site Datasheet
Comparators - TLV9032DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV9032DSGR
Comparators TLV9032DSGR
Comparator General Purpose Push-Pull, Rail-to-Rail 8-WSON (2x2)

Comparator General Purpose Push-Pull, Rail-to-Rail 8-WSON (2x2)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-TLV9032DSGR 1260332-TLV9032DSGR TLV9032DSGR TLV9032DSGR
Product Name Linear Comparator IC Integrated Circuits (ICs) - Linear - Comparators Linear - Comparators Comparators
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR) 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad
Number of Pins 8
Unlock Full Specs
to access all available technical data