36V Window Voltage Detector IC, 2-Ch, 6-Pin SOT-23 Product overview: TPS3701DDCT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 36V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TPS3701DDCT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 115618-TPS3701DDCT
Packaging: Reel - TR
Type: Window
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 11μA
Propagation Delay (Max): 28.1μs
Hysteresis: 5.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 1.8 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Analog Comparators 36V Window Comparator
Comparator Window Open Drain SOT-23-THIN
WINDOW COMPARATOR, DUAL, SOT-23-6; Comparator Type:Voltage; No. of Comparators:2 Comparators; Response Time:155µs; Supply Voltage Range:1.8V to 36V; Comparator Case Style:SOT-23; No. of Pins:6Pins; IC Output Type:Open Drain; RoHS Compliant: Yes
IC COMP WINDOW W/REF 6SOT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TPS3701DDCT | 115618-TPS3701DDCT | TPS3701DDCT | TPS3701DDCT | 33AH5207 | TPS3701DDCT |
| Product Name | 36V SOT-23 Linear Comparator IC | Linear - Linear - Comparators - TPS3701DDCT | Analog Comparators | Comparators | Window Comparator, Dual, Sot-23-6; Comparator Type Texas Instruments | Linear - Comparators |
| Supply Voltage (VS) | 1.8 to ? volts | 1.8 to 36 volts | 1.8 to 36 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Open Drain; Open Drain | |||||
| Package Type | SOT; SOT23; TSOT-23-6 | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT-23 |