Texas Instruments High-Performance Analog Linear Comparator IC TLV9022DR

Description
IC COMPARATOR 2 GEN PUR 8SOIC Product overview: TLV9022DR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV9022DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC COMPARATOR 2 GEN PUR 8SOIC Product overview: TLV9022DR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV9022DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Linear Comparator IC
692-TLV9022DR
Linear Comparator IC 692-TLV9022DR
IC COMPARATOR 2 GEN PUR 8SOIC Product overview: TLV9022DR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV9022DR can be used for catalog matching and distributor lookup.

IC COMPARATOR 2 GEN PUR 8SOIC Product overview: TLV9022DR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV9022DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Comparators - 1181398-TLV9022DR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1181398-TLV9022DR
Integrated Circuits (ICs) - Linear - Comparators 1181398-TLV9022DR
Win Source Part Number: 1181398-TLV9022DR Category: Integrated Circuits (ICs)>Linear - Comparators Type: General Purpose Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Open-Drain, Rail-to-Rail Number of Elements: 2 Current - Quiescent (Max): 30µA Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V Voltage - Input Offset (Max): 1.5mV @ 5V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 100mA @ 5V CMRR, PSRR (Typ): 70dB CMRR, 95dB Propagation Delay (Max): 100ns Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TLV9022DRDKR,296 -TLV9022DRTR,296-TLV 9022DRCT Base Product Number: TLV9022

Win Source Part Number: 1181398-TLV9022DR
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Open-Drain, Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 30µA
Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V
Voltage - Input Offset (Max): 1.5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 100mA @ 5V
CMRR, PSRR (Typ): 70dB CMRR, 95dB
Propagation Delay (Max): 100ns
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLV9022DRDKR,296-TLV9022DRTR,296-TLV9022DRCT
Base Product Number: TLV9022

Buy Now Datasheet
Comparators - TLV9022DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV9022DR
Comparators TLV9022DR
Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC

Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Comparators - TLV9022DR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV9022DR
Linear - Comparators TLV9022DR
DUAL PRECISION COMPARATOR WITH O

DUAL PRECISION COMPARATOR WITH O

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-TLV9022DR 1181398-TLV9022DR TLV9022DR TLV9022DR
Product Name Linear Comparator IC Integrated Circuits (ICs) - Linear - Comparators Comparators Linear - Comparators
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Number of Pins 8
Unlock Full Specs
to access all available technical data