Texas Instruments Linear - Linear - Comparators - TLV7211AIDRG4 TLV7211AIDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 055206-TLV7211AIDRG4 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 18μA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.04pA @ 5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR Propagation Delay (Max): 10μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 15 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055206-TLV7211AIDRG4 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 18μA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.04pA @ 5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR Propagation Delay (Max): 10μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 15 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TLV7211AIDRG4 - 055206-TLV7211AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV7211AIDRG4
055206-TLV7211AIDRG4
Linear - Linear - Comparators - TLV7211AIDRG4 055206-TLV7211AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 055206-TLV7211AIDRG4 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 18μA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.04pA @ 5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR Propagation Delay (Max): 10μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 15 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055206-TLV7211AIDRG4
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 18μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.04pA @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR
Propagation Delay (Max): 10μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
7uA SOIC Linear Comparator IC
692-TLV7211AIDRG4
7uA SOIC Linear Comparator IC 692-TLV7211AIDRG4
1-Ch Comparator, 5mV Vos, 4us RT, 7uA Iq, SOIC-8 Product overview: TLV7211AIDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 7uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7211AIDRG4 can be used for catalog matching and distributor lookup.

1-Ch Comparator, 5mV Vos, 4us RT, 7uA Iq, SOIC-8 Product overview: TLV7211AIDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 7uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7211AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog Comparators Analog Comparators
Product Number 055206-TLV7211AIDRG4 692-TLV7211AIDRG4
Product Name Linear - Linear - Comparators - TLV7211AIDRG4 7uA SOIC Linear Comparator IC
Supply Voltage (VS) 2.7 to 15 volts 2.7 to 15 volts
VOS 5 millivolts
CMRR 75 dB
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM111MLS - Micross Components, Inc.
Micross Components, Inc.
View Details
LM139 Quad Differential Comparator - JM38510/11201BCA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Linear - Comparators - CMP402GSZ - Lingto Electronic Limited
Specs
CMRR 60 dB
View Details
Comparators - 1219502 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2 to 36 volts
Logic Output Open collector
View Details