The TLV7256IDDURG4 is a dual CMOS comparator in an 8-pin VSSOP package, designed for single-supply operation with a supply voltage range of 1.8 V to 5 V and an operating temperature range of -40°C to 85°C. It features rail-to-rail common-mode input voltage, push-pull output, and a typical supply current of 20 µA. The device supports direct interface with TTL and CMOS circuits and is suitable for battery-powered applications such as portable electronics and test equipment.
Dual Comparator 8-VSSOP -40 to 85
Dual Comparator IC, 1.8-5V, 680ns, VSSOP, Push-Pull Product overview: TLV7256IDDURG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7256IDDURG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | TLV7256IDDURG4 | 692-TLV7256IDDURG4 |
| Product Name | TLV7256 Dual Comparator | Dual 5V Linear Comparator IC |
| RoHS Compliant | RoHS | RoHS |
| Supply Voltage (VS) | 1.8 to 5 volts | 3 volts |
| VOS | 7 millivolts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |