The TLV7211A is a micropower CMOS comparator with rail-to-rail input and push-pull output, available in the SC70 (DCK) package. It operates from 2.7V to 15V supply voltage, consumes 7μA typical supply current at 5V, and has a response time of 420ns at 5V. The device features an input offset voltage of 5mV and supports an operating temperature range of -40°C to 85°C. The SC70 package enables use in space-constrained applications such as portable electronics. It is qualified for operation under the recommended operating conditions specified for the TLV7211 series.
Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output 6-SC70 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1270594-TLV7211AIDCK
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 6-TSSOP, SC-88, SOT-363
Mounting: SMD
Output Type: Push-Pull
Number of Elements: 1
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR
Family Name: TLV7211A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-6
Dual Supply Voltage (±): 2.7 V ~ 15 V
Maximum Quiescent Current: 18μA
Voltage - Input Offset (Maximum): 5mV @ 5V
Current - Input Bias (Maximum): 0.04pA @ 5V
Propagation Delay (Maximum): 10μs
Alternative Parts (Cross-Reference): TLV7211AIDBVT; TLV7211AIDBVR; TLV7211AIDCKR;
Introduction Date: January 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
1Ch High Voltage Comparator, Push-Pull, 15V, 7uA, SC Package Product overview: TLV7211AIDCKT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 7uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 15V, 7uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7211AIDCKT can be used for catalog matching and distributor lookup.
IC SNGL CMOS COMP R-R/P-P SC70-6
Comparator General Purpose Push-Pull SC-70-6
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLV7211AIDCKT | 1270594-TLV7211AIDCKT | 692-TLV7211AIDCKT | TLV7211AIDCKT | TLV7211AIDCKT | TLV7211AIDCKT |
| Product Name | TLV7211A Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output | Linear - Linear - Comparators - TLV7211AIDCKT | 15V 7uA Linear Comparator IC | Linear - Comparators | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 15 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |