Texas Instruments TLV7211 Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output TLV7211IDCKT

Description
Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output 6-SC70 -40 to 85
Request a Quote Datasheet
Description
Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV7211 Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output - TLV7211IDCKT - Texas Instruments
Dallas, TX, United States
TLV7211 Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output
TLV7211IDCKT
TLV7211 Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output TLV7211IDCKT
Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output 6-SC70 -40 to 85

Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output 6-SC70 -40 to 85

Buy Now Datasheet
 - TLV7211IDCKT - Rochester Electronics
Newburyport, MA, United States
Comparator, 1 Func, 15000uV Offset-Max, 10000ns Response Time, CMOS, PDSO6

Comparator, 1 Func, 15000uV Offset-Max, 10000ns Response Time, CMOS, PDSO6

Supplier's Site Datasheet
Linear - Linear - Comparators - TLV7211IDCKT - 1109741-TLV7211IDCKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV7211IDCKT
1109741-TLV7211IDCKT
Linear - Linear - Comparators - TLV7211IDCKT 1109741-TLV7211IDCKT
Manufacturer: Texas Instruments Win Source Part Number: 1109741-TLV7211IDCKT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 18μA Voltage - Input Offset (Max): 15mV @ 5V Current - Input Bias (Max): 0.04pA @ 5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR Propagation Delay (Max): 10μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 15 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109741-TLV7211IDCKT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 18μA
Voltage - Input Offset (Max): 15mV @ 5V
Current - Input Bias (Max): 0.04pA @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR
Propagation Delay (Max): 10μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
15V 7uA Linear Comparator IC
692-TLV7211IDCKT
15V 7uA Linear Comparator IC 692-TLV7211IDCKT
1-Ch High Voltage Comparator, Push-Pull, 15V, 7uA, SC-70, CMOS Product overview: TLV7211IDCKT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 7uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 15V, 7uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7211IDCKT can be used for catalog matching and distributor lookup.

1-Ch High Voltage Comparator, Push-Pull, 15V, 7uA, SC-70, CMOS Product overview: TLV7211IDCKT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 7uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 15V, 7uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7211IDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TLV7211IDCKT
Analog Comparators TLV7211IDCKT
Analog Comparators Single CMOS

Analog Comparators Single CMOS

Buy Now Datasheet
Linear - Comparators - TLV7211IDCKT - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV7211IDCKT
Linear - Comparators TLV7211IDCKT
IC SNGL CMOS COMP R-R/P-P SC70-6

IC SNGL CMOS COMP R-R/P-P SC70-6

Supplier's Site Datasheet
Comparators - TLV7211IDCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV7211IDCKT
Comparators TLV7211IDCKT
Comparator General Purpose Push-Pull SC-70-6

Comparator General Purpose Push-Pull SC-70-6

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number TLV7211IDCKT TLV7211IDCKT 1109741-TLV7211IDCKT 692-TLV7211IDCKT TLV7211IDCKT TLV7211IDCKT TLV7211IDCKT
Product Name TLV7211 Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output Linear - Linear - Comparators - TLV7211IDCKT 15V 7uA Linear Comparator IC Analog Comparators Linear - Comparators Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 2.7 to 15 volts 2.7 to 15 volts
VOS 15 millivolts 15 millivolts 15 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Logic Output Push-Pull CMOS; Push-Pull
Unlock Full Specs
to access all available technical data