Texas Instruments Integrated Circuits (ICs) - Linear - Comparators TLV9024PWR

Description
Win Source Part Number: 1151393-TLV9024PWR Category: Integrated Circuits (ICs)>Linear - Comparators Type: General Purpose Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Open-Drain, Rail-to-Rail Number of Elements: 4 Current - Quiescent (Max): 30µA Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V Voltage - Input Offset (Max): 1.5mV @ 5V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 100mA @ 5V CMRR, PSRR (Typ): 70dB CMRR, 95dB Propagation Delay (Max): 100ns Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TLV9024PWRTR
Request a Quote Datasheet
Description
Win Source Part Number: 1151393-TLV9024PWR Category: Integrated Circuits (ICs)>Linear - Comparators Type: General Purpose Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Open-Drain, Rail-to-Rail Number of Elements: 4 Current - Quiescent (Max): 30µA Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V Voltage - Input Offset (Max): 1.5mV @ 5V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 100mA @ 5V CMRR, PSRR (Typ): 70dB CMRR, 95dB Propagation Delay (Max): 100ns Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TLV9024PWRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 1151393-TLV9024PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1151393-TLV9024PWR
Integrated Circuits (ICs) - Linear - Comparators 1151393-TLV9024PWR
Win Source Part Number: 1151393-TLV9024PWR Category: Integrated Circuits (ICs)>Linear - Comparators Type: General Purpose Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Open-Drain, Rail-to-Rail Number of Elements: 4 Current - Quiescent (Max): 30µA Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V Voltage - Input Offset (Max): 1.5mV @ 5V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 100mA @ 5V CMRR, PSRR (Typ): 70dB CMRR, 95dB Propagation Delay (Max): 100ns Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TLV9024PWRTR

Win Source Part Number: 1151393-TLV9024PWR
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Open-Drain, Rail-to-Rail
Number of Elements: 4
Current - Quiescent (Max): 30µA
Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V
Voltage - Input Offset (Max): 1.5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 100mA @ 5V
CMRR, PSRR (Typ): 70dB CMRR, 95dB
Propagation Delay (Max): 100ns
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLV9024PWRTR

Buy Now
Singapore, Singapore
Linear Comparator IC
692-TLV9024PWR
Linear Comparator IC 692-TLV9024PWR
IC COMPARATOR 4 GEN PUR 14TSSOP Product overview: TLV9024PWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV9024PWR can be used for catalog matching and distributor lookup.

IC COMPARATOR 4 GEN PUR 14TSSOP Product overview: TLV9024PWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV9024PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - TLV9024PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV9024PWR
Comparators TLV9024PWR
Comparator General Purpose Open-Drain, Rail-to-Rail 14-TSSOP

Comparator General Purpose Open-Drain, Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Comparators - TLV9024PWR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV9024PWR
Linear - Comparators TLV9024PWR
IC OPAMP

IC OPAMP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1151393-TLV9024PWR 692-TLV9024PWR TLV9024PWR TLV9024PWR
Product Name Integrated Circuits (ICs) - Linear - Comparators Linear Comparator IC Comparators Linear - Comparators
Features Single-Supply
VOS 1.5 millivolts 1.5 millivolts
CMRR 70 dB 70 dB 70 dB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data