18V Window Voltage Detector IC, 1.8-18V, 1Ch, 29us, WFDFN Product overview: TPS3700DSET from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TPS3700DSET can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1272373-TPS3700DSET
Packaging: Reel - TR
Type: Window
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WFDFN
Mounting: SMD
Output Type: Open Drain
Number of Elements: 1
Hysteresis: 5.5mV
Family Name: TPS3700
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 6-WSON (1.5x1.5)
Dual Supply Voltage (±): 1.8 V ~ 18 V
Maximum Quiescent Current: 13μA
Propagation Delay (Maximum): 29μs
Alternative Parts (Cross-Reference): TPS3700QDSERQ1; TPS3700DDCT; TPS3700DDCR;
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Comparator Window Open Drain 6-WSON (1.5x1.5)
Analog Comparators High-Voltage Window Comparator
IC COMP WINDOW W/REF 6WSON
IC, COMPARATOR, 1 CH, 29 US, WSON-6; Comparator Type:Voltage; No. of Comparators:2 Comparators; Response Time:29µs; Supply Voltage Range:1.8V to 18V; Comparator Case Style:WSON; No. of Pins:6Pins; IC Output Type:Open Drain; OperatingRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-TPS3700DSET | 1272373-TPS3700DSET | TPS3700DSET | TPS3700DSET | TPS3700DSET | 28AH5807 |
| Product Name | 18V Linear Comparator IC | Linear - Linear - Comparators - TPS3700DSET | Comparators | Analog Comparators | Linear - Comparators | Ic, Comparator, 1 Ch, 29 Us, Wson-6; Comparator Type Texas Instruments |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5 volts | 1.8 to 18 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | Tape and Reel | 6-WFDFN | WSON |