Automotive Voltage Detector IC, 1.8-18V, 1-Ch, 6-Pin S-PDSO-N6 Product overview: TPS3710QDSERQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Automotive, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TPS3710QDSERQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1352658-TPS3710QDSER
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
Type: General Purpose
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 6-WFDFN
Supplier Device Package: 6-WSON (1.5x1.5)
Base Product Number: TPS3710
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open-Drain
Current - Quiescent (Max): 5.5µA
Number of Elements: 1
Voltage - Supply, Single/Dual (±): 1.8V ~ 18V
Current - Output (Typ): 40mA
Propagation Delay (Max): 29µs (Typ)
Hysteresis: 5.5mV
TPS3710-Q1 WIDE VIN VOLTAGE DETE
Comparator General Purpose Open Drain 6-WSON (1.5x1.5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TPS3710QDSERQ1 | 1352658-TPS3710QDSERQ1 | TPS3710QDSERQ1 | TPS3710QDSERQ1 |
| Product Name | Automotive 18V Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Linear - Comparators | Comparators |
| Supply Voltage (VS) | 1.8 to ? volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Features | Single-Supply |