Dual Opamp, Dual Comparator with Voltage Reference 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1274767-TSM102AIPWRG
Packaging: Reel - TR
Type: Amplifier, Comparator, Reference
Package: 16-TSSOP (0.173", 4.40mm Width)
Applications: Power Management
Mounting: SMD
Family Name: TSM102
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): TSM102AIDT; MAX916EPE; MAX916CPE;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC OPAMP/COMP/REFERENCE
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators |
| Product Number | TSM102AIPWRG4 | 1274767-TSM102AIPWRG4 | 692-TSM102AIPWRG4 |
| Product Name | TSM102A Dual Opamp, Dual Comparator with Voltage Reference | Linear - Linear - Amplifiers - Special Purpose - TSM102AIPWRG4 | Linear Comparator IC |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 3 to 30 volts | 30 volts | |
| VOS | 4.5 millivolts | ||
| CMRR | 70 dB |