Texas Instruments TLV7211A Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output TLV7211AIDR

Description
Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV7211A Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output - TLV7211AIDR - Texas Instruments
Dallas, TX, United States
TLV7211A Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output
TLV7211AIDR
TLV7211A Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output TLV7211AIDR
Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output 8-SOIC -40 to 85

Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Comparators - TLV7211AIDR - 1270595-TLV7211AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV7211AIDR
1270595-TLV7211AIDR
Linear - Linear - Comparators - TLV7211AIDR 1270595-TLV7211AIDR
Manufacturer: Texas Instruments Win Source Part Number: 1270595-TLV7211AIDR Packaging: Reel Type: Use For General Mounting Style: SMD Current - Output: 30mA Output Type: Push-Pull Number of Elements: 1 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 5mV at 5V Current - Input Bias (Maximum): 0.04pA at 5V Propagation Delay (Maximum): 10μs Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: TLV7211A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 15V Current - Quiescent (Maximum): 18μA CMRR, PSRR: 75dB CMRR, 80dB PSRR

Manufacturer: Texas Instruments
Win Source Part Number: 1270595-TLV7211AIDR
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Current - Output: 30mA
Output Type: Push-Pull
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 5mV at 5V
Current - Input Bias (Maximum): 0.04pA at 5V
Propagation Delay (Maximum): 10μs
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: TLV7211A
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 15V
Current - Quiescent (Maximum): 18μA
CMRR, PSRR: 75dB CMRR, 80dB PSRR

Buy Now
 - TLV7211AIDR - Rochester Electronics
Newburyport, MA, United States
Comparator, 1 Func, 5000uV Offset-Max, 10000ns Response Time, CMOS, PDSO8

Comparator, 1 Func, 5000uV Offset-Max, 10000ns Response Time, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
15V SOIC Linear Comparator IC
692-TLV7211AIDR
15V SOIC Linear Comparator IC 692-TLV7211AIDR
High Voltage Comparator, 1-Ch, Push-Pull, 15V, 8-SOIC, CMOS Product overview: TLV7211AIDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7211AIDR can be used for catalog matching and distributor lookup.

High Voltage Comparator, 1-Ch, Push-Pull, 15V, 8-SOIC, CMOS Product overview: TLV7211AIDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7211AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - TLV7211AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV7211AIDR
Comparators TLV7211AIDR
Comparator General Purpose Push-Pull 8-SOIC

Comparator General Purpose Push-Pull 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
TLV7211AIDR
Analog Comparators TLV7211AIDR
Analog Comparators CMOS

Analog Comparators CMOS

Buy Now Datasheet
Linear - Comparators - TLV7211AIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV7211AIDR
Linear - Comparators TLV7211AIDR
IC COMP R-R IN/P-P OUT 8-SOIC

IC COMP R-R IN/P-P OUT 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number TLV7211AIDR 1270595-TLV7211AIDR TLV7211AIDR 692-TLV7211AIDR TLV7211AIDR TLV7211AIDR TLV7211AIDR
Product Name TLV7211A Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output Linear - Linear - Comparators - TLV7211AIDR 15V SOIC Linear Comparator IC Comparators Analog Comparators Linear - Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 2.7 to 15 volts 2.7 to 15 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Logic Output Push-Pull CMOS; Push-Pull
Unlock Full Specs
to access all available technical data