Manufacturer: Texas Instruments
Win Source Part Number: 1111655-TPS3700DDCR2
Packaging: Reel - TR
Type: Window
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 2
Current - Quiescent (Max): 11μA
Propagation Delay (Max): 29μs
Hysteresis: 5.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 1.8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace, Medical, Industrial
High-voltage (18-V) window voltage detector for overvoltage and undervoltage monitoring 6-SOT-23-THIN -40 to 125 Product overview: TPS3700DDCR2 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TPS3700DDCR2 can be used for catalog matching and distributor lookup.
IC COMP WINDOW W/REF 6SOT
Comparator Window Open Drain SOT-23-THIN
Analog Comparators High-VTG 18V Window Comparator
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 1111655-TPS3700DDCR2 | 692-TPS3700DDCR2 | TPS3700DDCR2 | TPS3700DDCR2 | TPS3700DDCR2 |
| Product Name | Linear - Linear - Comparators - TPS3700DDCR2 | SOT-23 Linear Comparator IC | Linear - Comparators | Comparators | Analog Comparators |
| Supply Voltage (VS) | 1.8 to 18 volts | 1.8 to 18 volts |