The TLV7211IDBVR is a micropower CMOS comparator with rail-to-rail input and push-pull output, housed in a 5-lead SOT-23 package. It operates with a supply voltage from 2.7 V to 15 V and maintains a typical supply current of 7 μA at 5 V. The device has a response time of 420 ns at 5 V and features a 15 mV input offset voltage. The operating junction temperature range is -40°C to 85°C. The SOT-23-5 package enables use in space-constrained applications such as mobile devices and portable electronics.
Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output 5-SOT-23 -40 to 85
Single Comparator, 15V, 75dB CMRR, 0.04pA Ib, SOT-23 Product overview: TLV7211IDBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 15V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7211IDBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033179-TLV7211IDBVR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 18μA
Voltage - Input Offset (Max): 15mV @ 5V
Current - Input Bias (Max): 0.04pA @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR
Propagation Delay (Max): 10μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Analog Comparators Single CMOS
Comparator General Purpose Push-Pull SOT-23-5
COMPARATOR, SINGLE, SOT-23-5; Comparator Type:Micropower; No. of Comparators:1 Comparator; Response Time:4µs; Supply Voltage Range:2.7V to 15V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Push Pull; Operating RoHS Compliant: Yes
IC COMP R-R IN/P-P OUT SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLV7211IDBVR | 692-TLV7211IDBVR | 033179-TLV7211IDBVR | TLV7211IDBVR | TLV7211IDBVR | 28AH5522 | TLV7211IDBVR |
| Product Name | TLV7211 Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output | 15V SOT-23 Linear Comparator IC | Linear - Linear - Comparators - TLV7211IDBVR | Analog Comparators | Comparators | Comparator, Single, Sot-23-5; Comparator Type Texas Instruments | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 15 volts | 2.7 to 15 volts | 2.7 to 15 volts | |||
| VOS | 15 millivolts | 15 millivolts | 15 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Push-Pull | Push-Pull |