Manufacturer: Texas Instruments
Win Source Part Number: 1319538-TLV9022DGKR
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Reel - TR
Type: General Purpose
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Open-Drain, Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 30µA
Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V
Voltage - Input Offset (Max): 1.5mV @ 5V
Current - Input Bias (Max): 5pA (Typ)
Current - Output (Typ): 100mA @ 5V
CMRR, PSRR (Typ): 70dB CMRR, 95dB
Propagation Delay (Max): 100ns
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 296-TLV9022DGKRCT,29
RoHS Status: ROHS3 Compliant
IC COMPARATOR 2 GEN PUR 8VSSOP Product overview: TLV9022DGKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV9022DGKR can be used for catalog matching and distributor lookup.
Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
DUAL PRECISION COMPARATOR WITH O
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1319538-TLV9022DGKR | 692-TLV9022DGKR | TLV9022DGKR | TLV9022DGKR |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Linear Comparator IC | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |
| Features | Single-Supply | |||
| VOS | 1.5 millivolts | 1.5 millivolts | ||
| CMRR | 70 dB | 70 dB | 70 dB |